74LVX541SJ
74LVX541SJ
Obsolete
Description:  IC BUFFER NON-INVERT 3.6V 20SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX541SJ Datasheet
History Price: $0.28000
In Stock: 48300
74LVX541SJ Specification
Specification
Part No
74LVX541SJ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74LVX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
Supplier Device Package
20-SOP
74LVX541SJ PDF Datasheet
74LVX541SJ Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LVX541SJ Compare Parts
  • 74LVX541SJ vs 74LX1G70CTR
  • 74LVX541SJ vs 74LX1G126STR
  • 74LVX541SJ vs 74LX1G126CTR
  • 74LVX541SJ vs 74LX1G125STR
  • 74LVX541SJ vs 74LX1G125CTR
  • 74LVX541SJ vs 74LX1G07STR
  • 74LVX541SJ vs 74LX1G07CTR
  • 74LVX541SJ vs 74LVXZ161284MTX
  • 74LVX541SJ vs 74LVXZ161284MTD
  • 74LVX541SJ vs 74LVXC4245WMX
  • 74LVX541SJ vs 74LVXC4245WMX
  • 74LVX541SJ vs 74LVXC4245WM
  • 74LVX541SJ vs 74LVXC4245QSCX
  • 74LVX541SJ vs 74LVXC4245QSCX
  • 74LVX541SJ vs 74LVXC4245QSCX
  • 74LVX541SJ vs 74LVXC4245QSC
  • 74LVX541SJ vs 74LVXC4245QSC
  • 74LVX541SJ vs 74LVXC4245MTR
  • 74LVX541SJ vs 74LVXC4245MTCX
  • 74LVX541SJ vs 74LVXC4245MTC
  • 74LVX541SJ vs 74LVXC4245MTC
  • 74LVX541SJ vs 74LVX541TTR
  • 74LVX541SJ vs 74LVX541SJX
  • 74LVX541SJ vs 74LVX541SJX
  • 74LVX541SJ vs 74LVX541MX
  • 74LVX541SJ vs 74LVX541MX
  • 74LVX541SJ vs 74LVX541MTCX
  • 74LVX541SJ vs 74LVX541MTCX
  • 74LVX541SJ vs 74LVX541MTC
  • 74LVX541SJ vs 74LVX541M
  • 74LVX541SJ vs 74LVX541M
  • 74LVX541SJ vs 74LVX4245WMX
  • 74LVX541SJ vs 74LVX4245WM
  • 74LVX541SJ vs 74LVX4245TTR
  • 74LVX541SJ vs 74LVX4245QSCX
  • 74LVX541SJ vs 74LVX4245QSC
  • 74LVX541SJ vs 74LVX4245MTR
  • 74LVX541SJ vs 74LVX4245MTCX
  • 74LVX541SJ vs 74LVX4245MTC
  • 74LVX541SJ vs 74LVX245TTR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…