74LVX541SJ
74LVX541SJ
Obsolete
Description:  IC BUFFER NON-INVERT 3.6V 20SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX541SJ Datasheet
History Price: $0.28000
In Stock: 48300
74LVX541SJ vs 74LX1G70CTR
Series
74LVX
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
4mA, 4mA
32mA, 32mA
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-SOP
SOT-323-5