74LVX4245MTCX
74LVX4245MTCX
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24TSSOP
Manufacturer:  onsemi
History Price: $1.13000
In Stock: 12900
74LVX4245MTCX Specification
Specification
Part No
74LVX4245MTCX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74LVX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
12mA, 12mA; 24mA, 24mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
74LVX4245MTCX PDF Datasheet
74LVX4245MTCX Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LVX4245MTCX Description
Overview of onsemi 74LVX4245MTCX

The onsemi 74LVX4245MTCX is an octal (8-bit) dual supply translating transceiver with 3-state outputs, designed for bidirectional voltage-level translation and data interfacing between devices operating at different voltage levels. It belongs to the LVX (Low Voltage eXtended) logic family and is ideally suited for applications that require data flow between two buses with differing power supplies, such as interfacing between 5 V and 3.3 V logic systems.

Functional Description

The 74LVX4245MTCX serves as a voltage level translator and octal bus transceiver. It can be used to transfer data between buses A and B, where A and B may be operating at different voltage levels. The direction of data flow is determined by the DIR (direction) pin, and the output enable (OE) pin controls the tri-state outputs. Each side of the transceiver is powered by a separate VCCA and VCCB supply rail, enabling true bidirectional level shifting.

* Translation Direction: A to B or B to A (controlled by DIR pin)
* Bus Width: 8-bit (octal)
* Output Enable: Active-low OE pin to enable or disable outputs
* Tri-State Outputs: Yes, when OE is high
* Dual Supply Operation: VCCA and VCCB can be independently powered

Key Electrical Specifications

The device supports a wide range of operating voltages and logic compatibility, enabling seamless interface between different logic families.

* VCCA Supply Voltage Range: 2.0 V to 3.6 V
* VCCB Supply Voltage Range: 3.0 V to 5.5 V
* Input Voltage Range: 0 V to 5.5 V (on both A and B side inputs)
* Output Voltage Range: 0 V to VCC (respective side)
* Input High Voltage (VIH):

* VCCA side: ≥ 0.7 × VCCA
* VCCB side: ≥ 2.0 V (for 5 V system)
* Input Low Voltage (VIL):

* VCCA side: ≤ 0.3 × VCCA
* VCCB side: ≤ 0.8 V

Drive and Load Characteristics

The 74LVX4245MTCX is capable of driving moderate capacitive and resistive loads with robust noise margins. It supports symmetrical output drive and can source or sink current, making it suitable for interfacing with various system buses.

* Output Drive Capability: ±24 mA at 5 V
* Maximum Load Capacitance: ~70 pF recommended for optimal signal integrity
* Output Leakage Current: ±1 µA (max, in high-impedance state)

Switching and Timing Characteristics

With its fast switching speed and low propagation delay, the device enables efficient operation in high-speed systems while maintaining logic integrity during level translation.

* Propagation Delay (tpd):

* 3 ns typical at 5 V, CL = 50 pF
* Output Transition Time (tTLH/tTHL):

* < 4 ns typical at 5 V
* Maximum Operating Frequency: ~100 MHz for standard loads

Power Characteristics

The 74LVX4245MTCX is designed to consume minimal static and dynamic power, especially when inputs are not switching or when outputs are disabled.

* Quiescent Supply Current (ICCT): < 10 µA per input
* ICC (Static Supply Current): ~20 µA typical
* Input Diode Clamp Current: ±20 mA max (with overvoltage)
* ESD Protection: >2 kV (Human Body Model)

Control Logic

The device features simple yet effective control logic for data direction and output enable functionality.

* DIR (Direction Control):

* High: Data flows from A → B
* Low: Data flows from B → A
* OE (Output Enable, active-low):

* Low: Enables outputs
* High: Outputs are in high-impedance (Hi-Z) state

This logic configuration enables easy interfacing with microcontrollers or FPGAs for managing data flow between system components.

Package and Mounting

The 74LVX4245MTCX is supplied in a TSSOP-24 package, which offers a compact footprint suitable for dense circuit boards in embedded systems.

* Package Type: TSSOP-24 (Thin Shrink Small Outline Package)
* Package Dimensions: Approx. 7.8 mm × 6.4 mm
* Pin Count: 24
* Mounting Style: Surface-mount technology (SMT)
* Moisture Sensitivity Level (MSL): Level 1
* RoHS Compliance: Yes

Thermal and Environmental Characteristics

The component is robust across a wide temperature range, making it suitable for consumer, industrial, and communication-grade systems.

* Operating Temperature Range: –40°C to +85°C
* Storage Temperature Range: –65°C to +150°C
* Thermal Resistance (θJA): ~100°C/W typical for TSSOP-24

Typical Applications

* Mixed-voltage communication between 3.3 V and 5 V systems
* Level translation for microcontrollers and peripheral interfaces
* Data buffers and bus isolation in embedded systems
* Consumer electronics and industrial automation
* Memory module interfaces and I/O expansion

Summary

The onsemi 74LVX4245MTCX is a robust, high-speed, dual-supply voltage translator and transceiver that enables bidirectional communication between buses operating at different logic levels. With flexible control, low power consumption, and fast switching, it is a dependable choice for systems requiring seamless voltage level interfacing across a variety of digital platforms. Its compact TSSOP-24 package and wide temperature range support make it ideal for integration into space- and performance-sensitive applications.
74LVX4245MTCX Compare Parts
  • 74LVX4245MTCX vs 74LX1G70CTR
  • 74LVX4245MTCX vs 74LX1G126STR
  • 74LVX4245MTCX vs 74LX1G126CTR
  • 74LVX4245MTCX vs 74LX1G125STR
  • 74LVX4245MTCX vs 74LX1G125CTR
  • 74LVX4245MTCX vs 74LX1G07STR
  • 74LVX4245MTCX vs 74LX1G07CTR
  • 74LVX4245MTCX vs 74LVXZ161284MTX
  • 74LVX4245MTCX vs 74LVXZ161284MTD
  • 74LVX4245MTCX vs 74LVXC4245WMX
  • 74LVX4245MTCX vs 74LVXC4245WMX
  • 74LVX4245MTCX vs 74LVXC4245WM
  • 74LVX4245MTCX vs 74LVXC4245QSCX
  • 74LVX4245MTCX vs 74LVXC4245QSCX
  • 74LVX4245MTCX vs 74LVXC4245QSCX
  • 74LVX4245MTCX vs 74LVXC4245QSC
  • 74LVX4245MTCX vs 74LVXC4245QSC
  • 74LVX4245MTCX vs 74LVXC4245MTR
  • 74LVX4245MTCX vs 74LVXC4245MTCX
  • 74LVX4245MTCX vs 74LVXC4245MTC
  • 74LVX4245MTCX vs 74LVXC4245MTC
  • 74LVX4245MTCX vs 74LVX541TTR
  • 74LVX4245MTCX vs 74LVX541SJX
  • 74LVX4245MTCX vs 74LVX541SJX
  • 74LVX4245MTCX vs 74LVX541SJ
  • 74LVX4245MTCX vs 74LVX541SJ
  • 74LVX4245MTCX vs 74LVX541MX
  • 74LVX4245MTCX vs 74LVX541MX
  • 74LVX4245MTCX vs 74LVX541MTCX
  • 74LVX4245MTCX vs 74LVX541MTCX
  • 74LVX4245MTCX vs 74LVX541MTC
  • 74LVX4245MTCX vs 74LVX541M
  • 74LVX4245MTCX vs 74LVX541M
  • 74LVX4245MTCX vs 74LVX4245WMX
  • 74LVX4245MTCX vs 74LVX4245WM
  • 74LVX4245MTCX vs 74LVX4245TTR
  • 74LVX4245MTCX vs 74LVX4245QSCX
  • 74LVX4245MTCX vs 74LVX4245QSC
  • 74LVX4245MTCX vs 74LVX4245MTR
  • 74LVX4245MTCX vs 74LVX4245MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description