Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi 74LVX4245MTCX
74LVX4245MTCX
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 24TSSOP
Manufacturer:
onsemi
Datasheet:
74LVX4245MTCX Datasheet
History Price: $1.13000
In Stock: 12900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX4245MTCX vs 74LX1G07CTR
Part No
74LVX4245MTCX
74LX1G07CTR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
STMicroelectronics
Series
74LVX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
Open Drain
Current - Output High, Low
12mA, 12mA; 24mA, 24mA
-, 32mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
24-TSSOP
SOT-323-5