Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ STMicroelectronics 74LVC573AMTR
74LVC573AMTR
Obsolete
Logic - Latches
Description:
IC LATCH OCTAL D-TYPE 20-SOIC
Manufacturer:
STMicroelectronics
Datasheet:
74LVC573AMTR Datasheet
History Price: $1.77000
In Stock: 13255
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVC573AMTR Specification
Specification
Part No
74LVC573AMTR
Category
Logic - Latches
Manufacturer
STMicroelectronics
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
1.65V ~ 3.6V
Independent Circuits
1
Delay Time - Propagation
1ns
Current - Output High, Low
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
74LVC573AMTR PDF Datasheet
74LVC573AMTR Datasheet
Click and Download: 74LVC573AMTR Datasheet
74LVC573AMTR Related Parts
74LCX162373MEA
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEA
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MEAX
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEAX
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74LCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, LVC/LCX/Z SERIES, 2-
74LCX16373G
Fairchild Semiconductor
BUS DRIVER
74LCX16373G
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX16373GX
Fairchild Semiconductor
BUS DRIVER
74LCX16373GX
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LVC573AMTR Compare Parts
74LVC573AMTR vs 74LVX573SJ
74LVC573AMTR vs 74LVX573MX
74LVC573AMTR vs 74LVX573MX
74LVC573AMTR vs 74LVX573MTCX
74LVC573AMTR vs 74LVX573MTC
74LVC573AMTR vs 74LVX573M
74LVC573AMTR vs 74LVX373SJX
74LVC573AMTR vs 74LVX373SJX
74LVC573AMTR vs 74LVX373SJ
74LVC573AMTR vs 74LVX373SJ
74LVC573AMTR vs 74LVX373MX
74LVC573AMTR vs 74LVX373MX
74LVC573AMTR vs 74LVX373MTR
74LVC573AMTR vs 74LVX373MTCX
74LVC573AMTR vs 74LVX373MTC
74LVC573AMTR vs 74LVX373MTC
74LVC573AMTR vs 74LVX373M
74LVC573AMTR vs 74LVX373M
74LVC573AMTR vs 74LVX16373TTR
74LVC573AMTR vs 74LVTH573WMX
74LVC573AMTR vs 74LVTH573WMX
74LVC573AMTR vs 74LVTH573WM
74LVC573AMTR vs 74LVTH573WM
74LVC573AMTR vs 74LVTH573SJX
74LVC573AMTR vs 74LVTH573SJ
74LVC573AMTR vs 74LVTH573MTCX
74LVC573AMTR vs 74LVTH573MTC
74LVC573AMTR vs 74LVTH573MSAX
74LVC573AMTR vs 74LVTH573MSA
74LVC573AMTR vs 74LVTH573MSA
74LVC573AMTR vs 74LVTH373WMX
74LVC573AMTR vs 74LVTH373WMX
74LVC573AMTR vs 74LVTH373WM
74LVC573AMTR vs 74LVTH373WM
74LVC573AMTR vs 74LVTH373SJX
74LVC573AMTR vs 74LVTH373SJ
74LVC573AMTR vs 74LVTH373SJ
74LVC573AMTR vs 74LVTH373MTCX
74LVC573AMTR vs 74LVTH373MTCX
74LVC573AMTR vs 74LVTH373MTC
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you