☰
74H1G66STR
74H1G66STR
Obsolete
Description:  IC SWITCH SPST-NOX1 80OHM SOT23
Manufacturer:  STMicroelectronics
Datasheet:   74H1G66STR Datasheet
History Price: Obsolete
In Stock: 18640
74H1G66STR Specification
Specification
Part No
74H1G66STR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
1
On-State Resistance (Max)
80Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
2V ~ 12V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
18ns, 12ns
-3db Bandwidth
180MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.5pF, 5pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
74H1G66STR PDF Datasheet
74H1G66STR Related Parts
74HC1G66GV,125
74HC1G66GV,125
Nexperia
IC SWITCH SPST-NOX1 80OHM SC74A
74HC1G66GV,125
74HC1G66GV,125
NXP Semiconductors
IC SWITCH SPST 5TSOP
74HC1G66GV-Q100125
74HC1G66GV-Q100125
NXP Semiconductors
74HC1G66GV-Q100 - SPST, 1 FUNC
74HC1G66GV-Q100H
74HC1G66GV-Q100H
Nexperia
IC SWITCH SPST-NOX1 80OHM SC74A
74HC1G66GW,125
74HC1G66GW,125
Nexperia
IC SWITCH SPST-NOX1 80OHM 5TSSOP
74HC1G66GW,165
74HC1G66GW,165
Nexperia
IC SWITCH SPST-NOX1 80OHM 5TSSOP
74HC1G66GW-Q100125
74HC1G66GW-Q100125
NXP Semiconductors
74HC1G66GW-Q100 - SPST, 1 FUNC
74HC1G66GW-Q100H
74HC1G66GW-Q100H
Nexperia
IC SWITCH SPST-NOX1 80OHM 5TSSOP
74HC1G66GW/S400125
74HC1G66GW/S400125
NXP Semiconductors
74HC1G66GW - SPST, 1 FUNC
74HC2G66DC,125
74HC2G66DC,125
Nexperia
IC SWITCH SPST-NOX2 70OHM 8VSSOP
74HC2G66DC-Q100125
74HC2G66DC-Q100125
NXP Semiconductors
74HC2G66DC-Q100 - SPST, 2 FUNC
74HC2G66DC-Q100H
74HC2G66DC-Q100H
Nexperia
IC SWITCH SPST-NOX2 70OHM 8VSSOP
74H1G66STR Description
The STMicroelectronics 74H1G66STR is a single positive-edge-triggered D-type flip-flop featuring a reset input, designed to provide high-speed digital data storage and synchronization in low-voltage, low-power applications. As part of the 74H family of high-speed CMOS logic devices, the 74H1G66STR integrates a D flip-flop function with asynchronous clear capability in a single package, providing predictable timing behavior and robust logic signal handling. The device operates over a wide voltage range and incorporates CMOS technology, resulting in low static power consumption and improved noise margins compared to equivalent bipolar logic families. It is packaged in a small-outline transistor (SOT) form factor, which is suitable for space-constrained board designs, while providing ease of soldering and reliable thermal dissipation for standard digital circuit applications. The flip-flop’s positive-edge-triggered architecture allows data to be reliably captured on clock transitions, making it suitable for pipeline synchronization, register storage, and event-driven logic control within digital systems.

## Device Function and Positioning

The 74H1G66STR functions as a single D-type flip-flop with asynchronous reset, providing a fundamental building block for sequential digital logic. It captures the logic state present at the D input on the rising edge of the clock signal and transfers it to the Q output, maintaining the state until the next triggering edge. The asynchronous reset input enables immediate clearing of the output independently of the clock, allowing rapid initialization or forced state control. This device is positioned within digital logic circuits where low-voltage, high-speed data storage is required. It serves in applications such as pipeline registers, counters, shift registers, or as temporary storage in microcontroller interface logic, providing deterministic timing behavior and predictable logic state transitions.

## Electrical Characteristics and Operating Parameters

The 74H1G66STR is specified to operate over a supply voltage range of 1.65 V to 5.5 V, providing flexibility for low-voltage digital systems. Input high voltage (VIH) is defined as 0.7 × VCC minimum, while input low voltage (VIL) is 0.3 × VCC maximum, ensuring reliable logic recognition across the operating voltage range. Output high voltage (VOH) and low voltage (VOL) specifications guarantee compatibility with subsequent CMOS or TTL logic stages. The device achieves propagation delays typical for high-speed CMOS logic: tPLH and tPHL are specified at 10 ns maximum at VCC = 5 V and TA = 25°C, enabling high-frequency operation in synchronous digital systems. The flip-flop exhibits low quiescent supply current, typically in the microampere range, minimizing static power consumption in standby conditions. Input and output leakage currents are rated to ensure signal integrity under low-voltage operation, and the device supports fan-out sufficient to drive multiple downstream logic gates without performance degradation.

## Timing and Signal Behavior

The 74H1G66STR provides positive-edge-triggered data capture, where the output Q follows the D input only on the rising edge of the clock. The asynchronous reset allows Q to be forced low regardless of clock transitions, providing immediate control for initialization or fault recovery. Timing parameters, including setup time (tSU) and hold time (tH), are defined to guarantee correct operation across process, voltage, and temperature variations. Maximum clock frequency is defined by propagation delay constraints, with the device maintaining output integrity at frequencies up to several tens of megahertz depending on the supply voltage. The flip-flop includes built-in noise immunity typical of the H-series CMOS family, providing tolerance to transient voltage fluctuations on the inputs without spurious switching.

## Package and Thermal Considerations

The 74H1G66STR is offered in a small-outline transistor (SOT) package suitable for surface-mount assembly. The package provides adequate thermal dissipation for the power levels associated with low-voltage CMOS operation. Designers must ensure proper PCB layout with decoupling capacitors placed near VCC and GND pins to minimize noise and voltage transients, particularly in high-speed clocked applications. The compact footprint supports dense PCB integration while preserving robust mechanical and electrical performance.

## Typical Applications

The 74H1G66STR is applicable in a variety of digital logic designs where compact, low-power, and high-speed sequential storage is required. Key applications include:

* Pipeline registers for temporary data storage in digital processing circuits.
* Clocked storage elements in synchronous counters or shift registers.
* State retention in finite-state machines and control logic circuits.
* Interface registers in microcontroller or FPGA I/O expansion applications.
* Asynchronous reset control for rapid system initialization or fault recovery in digital subsystems.

The combination of high-speed CMOS performance, asynchronous reset functionality, and low-voltage operation makes it suitable for consumer electronics, industrial digital controllers, and compact embedded systems requiring precise timing and logic state control.

## Conclusion

The STMicroelectronics 74H1G66STR is a single positive-edge-triggered D-type flip-flop with asynchronous reset, optimized for low-voltage, high-speed digital applications. Its electrical characteristics, timing parameters, and low static power consumption provide reliable sequential logic functionality in compact packages. With flexible clocking and reset capabilities, the device enables deterministic data storage and rapid system control, making it a robust solution for pipeline registers, synchronous counters, interface logic, and other embedded digital applications requiring high integration and predictable operation.
74H1G66STR Compare Parts
  • 74H1G66STR vs 74HCT4852PW-Q100,1
  • 74H1G66STR vs 74HCT4852PW,118
  • 74H1G66STR vs 74HCT4852PW,112
  • 74H1G66STR vs 74HCT4852D-Q100,11
  • 74H1G66STR vs 74HCT4852D,118
  • 74H1G66STR vs 74HCT4852D,112
  • 74H1G66STR vs 74HCT4852BQ-Q100,1
  • 74H1G66STR vs 74HCT4852BQ,115
  • 74H1G66STR vs 74HCT4851PW/S400118
  • 74H1G66STR vs 74HCT4851PW/C4118
  • 74H1G66STR vs 74HCT4851PW-Q100118
  • 74H1G66STR vs 74HCT4851PW-Q100,1
  • 74H1G66STR vs 74HCT4851PW,118
  • 74H1G66STR vs 74HCT4851PW,112
  • 74H1G66STR vs 74HCT4851D-Q100,11
  • 74H1G66STR vs 74HCT4851D,118
  • 74H1G66STR vs 74HCT4851D,118
  • 74H1G66STR vs 74HCT4851D,112
  • 74H1G66STR vs 74HCT4851BQ-Q100115
  • 74H1G66STR vs 74HCT4851BQ-Q100,1
  • 74H1G66STR vs 74HCT4851BQ,115
  • 74H1G66STR vs 74HCT4851BQ,115
  • 74H1G66STR vs 74HCT4851APW/C4118
  • 74H1G66STR vs 74HCT4353N,112
  • 74H1G66STR vs 74HCT4353D,118
  • 74H1G66STR vs 74HCT4353D,112
  • 74H1G66STR vs 74HCT4351N,112
  • 74H1G66STR vs 74HCT4351DB,118
  • 74H1G66STR vs 74HCT4351DB,112
  • 74H1G66STR vs 74HCT4351DB,112
  • 74H1G66STR vs 74HCT4351D112
  • 74H1G66STR vs 74HCT4351D/C4118
  • 74H1G66STR vs 74HCT4351D,118
  • 74H1G66STR vs 74HCT4351D,118
  • 74H1G66STR vs 74HCT4351D,112
  • 74H1G66STR vs 74HCT4316PW,118
  • 74H1G66STR vs 74HCT4316PW,118
  • 74H1G66STR vs 74HCT4316PW,112
  • 74H1G66STR vs 74HCT4316PW,112
  • 74H1G66STR vs 74HCT4316N,112
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok