☰
COM-16473
COM-16473
Active
Description:  555 TIMER
Manufacturer:  SparkFun Electronics
Datasheet:   COM-16473 Datasheet
History Price: $1.06000
In Stock: 38050
COM-16473 Specification
Specification
Part No
COM-16473
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
1mHz ~ 100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
-
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you