☰
COM-13699
COM-13699
Active
Description:  SHIFT REGISTER 8-BIT - SN74HC595
Manufacturer:  SparkFun Electronics
Datasheet:   COM-13699 Datasheet
History Price: $1.05000
In Stock: 8760
COM-13699 Specification
Specification
Part No
COM-13699
Category
Logic - Shift Registers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend