☰
COM-10803
COM-10803
Active
Description:  IC MCU 2KB ROM 8DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10803 Datasheet
History Price: $3.50000
In Stock: 24175
COM-10803 Specification
Specification
Part No
COM-10803
Category
Embedded - Microcontrollers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
32MHz
Connectivity
I2C
Peripherals
-
Number of I/O
6
Program Memory Size
2KB (2K x 8)
Program Memory Type
ROM
EEPROM Size
256 x 8
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.3V ~ 5V
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
COM-10803 Compare Parts
  • COM-10803 vs COM-11232
  • COM-10803 vs COM-10187
  • COM-10803 vs COM-09378
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.