☰
COM-10187
COM-10187
Active
Description:  IC MCU 2KB ROM 18DIP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10187 Datasheet
History Price: $5.69000
In Stock: 20040
COM-10187 Specification
Specification
Part No
COM-10187
Category
Embedded - Microcontrollers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
32MHz
Connectivity
I2C
Peripherals
-
Number of I/O
16
Program Memory Size
2KB (2K x 8)
Program Memory Type
ROM
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
COM-10187 Compare Parts
  • COM-10187 vs COM-11232
  • COM-10187 vs COM-10803
  • COM-10187 vs COM-09378
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.