☰
COM-10079
COM-10079
Active
Description:  REAL TIME CLOCK - DS3234
Manufacturer:  SparkFun Electronics
Datasheet:   COM-10079 Datasheet
History Price: $10.95000
In Stock: 11660
COM-10079 Specification
Specification
Part No
COM-10079
Category
Clock/Timing - Real Time Clocks
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Leap Year, Square Wave Output, SRAM
Memory Size
256B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD
Interface
SPI
Voltage - Supply
2V ~ 5.5V
Voltage - Supply, Battery
2V ~ 3.8V
Current - Timekeeping (Max)
120μA ~ 160μA @ 3.63V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!