☰
COM-00299
COM-00299
Active
Description:  IC MUX 16:1 160OHM 28SSOP
Manufacturer:  SparkFun Electronics
Datasheet:   COM-00299 Datasheet
History Price: $1.05000
In Stock: 25280
COM-00299 Specification
Specification
Part No
COM-00299
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
160Ohm
Channel-to-Channel Matching (ΔRon)
8.5Ohm
Voltage - Supply, Single (V-)
2V ~ 6V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
51ns, 49ns
-3db Bandwidth
89MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
5pF, 50pF
Current - Leakage (IS(off)) (Max)
800nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!