☰
COM-00107
COM-00107
Active
Description:  VOLTAGE REGULATOR - 5V
Manufacturer:  SparkFun Electronics
Datasheet:   COM-00107 Datasheet
History Price: $1.05000
In Stock: 39330
COM-00107 Specification
Specification
Part No
COM-00107
Category
PMIC - Voltage Regulators - Linear
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
2V @ 1A
Current - Output
1.5A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
COM-00107 Compare Parts
  • COM-00107 vs COM-10827
  • COM-00107 vs COM-00595
  • COM-00107 vs COM-00527
  • COM-00107 vs COM-00526
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description