Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Spansion Inc S29GL032N90FFIS10A
S29GL032N90FFIS10A
Active
Memory
Description:
IC FLASH 32MBIT PARALLEL 64FBGA
Manufacturer:
Spansion Inc
Datasheet:
S29GL032N90FFIS10A Datasheet
History Price: $2.48000
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
S29GL032N90FFIS10A Specification
Specification
Part No
S29GL032N90FFIS10A
Category
Memory
Manufacturer
Spansion Inc
Series
GL-N
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
32Mbit
Memory Organization
4M x 8, 2M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
90ns
Access Time
90 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LBGA
Supplier Device Package
64-FBGA (13x11)
S29GL032N90FFIS10A PDF Datasheet
S29GL032N90FFIS10A Datasheet
Click and Download: S29GL032N90FFIS10A Datasheet
S29GL032N90FFIS10A Related Parts
S29AL008J55BFIR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR22
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR23
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55TFAR23
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR23
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFNR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFNR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J70BAI010
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J70BAI012
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29GL032N90FFIS10A Compare Parts
S29GL032N90FFIS10A vs S29XS128RABBHW000
S29GL032N90FFIS10A vs S29XS128RABBHI000
S29GL032N90FFIS10A vs S29XS064RABBHW010
S29GL032N90FFIS10A vs S29XS064RABBHW000
S29GL032N90FFIS10A vs S29XS064RABBHI010
S29GL032N90FFIS10A vs S29XS064RABBHI000
S29GL032N90FFIS10A vs S29WS512R0SBHW200E
S29GL032N90FFIS10A vs S29WS512R0SBHW200
S29GL032N90FFIS10A vs S29WS512R0SBHW000
S29GL032N90FFIS10A vs S29WS512PABBFW000
S29GL032N90FFIS10A vs S29WS512P0SBFW000
S29GL032N90FFIS10A vs S29WS512P0PBFW000
S29GL032N90FFIS10A vs S29WS256RAABHW200E
S29GL032N90FFIS10A vs S29WS256RAABHW000E
S29GL032N90FFIS10A vs S29WS256RAABHW000
S29GL032N90FFIS10A vs S29WS256R0SBHW000
S29GL032N90FFIS10A vs S29WS256PABBFW000
S29GL032N90FFIS10A vs S29WS256PABBAW000
S29GL032N90FFIS10A vs S29WS256P0SBFW002
S29GL032N90FFIS10A vs S29WS256P0SBFW000
S29GL032N90FFIS10A vs S29WS256P0PBFW000
S29GL032N90FFIS10A vs S29WS256P0LBFW000
S29GL032N90FFIS10A vs S29WS128PABBFW000
S29GL032N90FFIS10A vs S29WS128P0SBFW000
S29GL032N90FFIS10A vs S29WS128P0PBFW003
S29GL032N90FFIS10A vs S29WS128P0PBFW000
S29GL032N90FFIS10A vs S29WS128P0PBAW000
S29GL032N90FFIS10A vs S29WS064RABBHW010
S29GL032N90FFIS10A vs S29WS064RABBHW000
S29GL032N90FFIS10A vs S29WS064RABBHI010
S29GL032N90FFIS10A vs S29WS064RABBHI000
S29GL032N90FFIS10A vs S29VS256RABBHI000
S29GL032N90FFIS10A vs S29VS064RABBHW010
S29GL032N90FFIS10A vs S29VS064RABBHW000
S29GL032N90FFIS10A vs S29VS064RABBHI010
S29GL032N90FFIS10A vs S29VS064RABBHI000
S29GL032N90FFIS10A vs S29PL127J80TFI140
S29GL032N90FFIS10A vs S29PL127J80TFI090
S29GL032N90FFIS10A vs S29PL127J80BFI050
S29GL032N90FFIS10A vs S29PL127J80BFI010
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.