2DC-VA-H264-10B-30-1080-MD00C-A200T
2DC-VA-H264-10B-30-1080-MD00C-A200T
Active
Description:  MOD H264 DEC 30FPS 1080 SODIMM
Manufacturer:  SOC Technologies
History Price: $974.40000
In Stock: 36670
2DC-VA-H264-10B-30-1080-MD00C-A200T Specification
Specification
Part No
2DC-VA-H264-10B-30-1080-MD00C-A200T
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
SOC Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
DSP, FPGA Core
Core Processor
-
Co-Processor
Xilinx Artix-7 XC7A200T
Speed
-
Flash Size
32MB
RAM Size
512MB
Connector Type
SO-DIMM
Size / Dimension
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description