USB2224-NE-04
USB2224-NE-04
Active
Description:  BUS POWERED USB 2.0 FLASH MEDIA
Manufacturer:  SMSC
History Price: $2.43000
In Stock: 5700
USB2224-NE-04 Specification
Specification
Part No
USB2224-NE-04
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
USB2224-NE-04 PDF Datasheet
USB2224-NE-04 Compare Parts
  • USB2224-NE-04 vs USB2SERA11CFK
  • USB2224-NE-04 vs USB1T11AM
  • USB2224-NE-04 vs USB1T1103MPX
  • USB2224-NE-04 vs USB2224-NE-05
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.