CRT9006-135
CRT9006-135
Obsolete
Description:  SINGLE ROW BUFFER (SRB)
Manufacturer:  SMSC
Datasheet:   CRT9006-135 Datasheet
History Price: Obsolete
In Stock: 31155
CRT9006-135 Specification
Specification
Part No
CRT9006-135
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CRT9006-135 PDF Datasheet
CRT9006-135 Related Parts
CRT9006-135P
CRT9006-135P
SMSC
SINGLE ROW BUFFER (SRB)
CRT9006-83
CRT9006-83
SMSC
SINGLE ROW BUFFER (SRB)
CRT9006-83P
CRT9006-83P
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007
CRT9007
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007A2P
CRT9007A2P
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007AP
CRT9007AP
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007CCD
CRT9007CCD
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007CP
CRT9007CP
SMSC
SINGLE ROW BUFFER (SRB)
CRT9007P
CRT9007P
SMSC
SINGLE ROW BUFFER (SRB)
CRT9212
CRT9212
SMSC
DOUBLE ROW BUFFER (DRB)
CRT9212CD
CRT9212CD
SMSC
DOUBLE ROW BUFFER (DRB)
CRT9212P
CRT9212P
SMSC
DOUBLE ROW BUFFER (DRB)
CRT9006-135 Description
The SMSC CRT9006-135 is a highly integrated, low-power, and versatile device designed for various applications in the realm of consumer electronics, particularly in the fields of audio and video processing. This device is part of SMSC%27s family of products aimed at enhancing multimedia experiences in devices such as televisions, set-top boxes, and other digital media players.

## Key Features:

- Integrated Functionality: The CRT9006-135 combines multiple functions into a single chip, which helps reduce the overall component count in a design. This integration includes audio processing, video processing, and control functions.
- Low Power Consumption: Designed with power efficiency in mind, the CRT9006-135 operates at low power levels, making it suitable for battery-operated devices and applications where energy efficiency is critical.
- High-Quality Audio Processing: The device supports high-fidelity audio processing, enabling clear and rich sound reproduction. It is capable of handling various audio formats, ensuring compatibility with a wide range of media.
- Video Processing Capabilities: The CRT9006-135 includes advanced video processing features, such as scaling, deinterlacing, and color correction, which enhance the visual quality of the output.
- Flexible Interface Options: The device supports multiple interface standards, including I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other components.
- Compact Package: The CRT9006-135 is available in a compact package, which is advantageous for space-constrained applications. This compact design also aids in thermal management.

## Specifications:

- Operating Voltage: The device typically operates at a voltage range of 3.3V to 5V, making it compatible with a variety of power supply configurations.
- Operating Temperature Range: The CRT9006-135 is designed to function effectively over a wide temperature range, typically from -40°C to +85°C, ensuring reliability in diverse environmental conditions.
- Audio Sampling Rate: The device supports audio sampling rates up to 192 kHz, allowing for high-resolution audio playback.
- Video Resolution Support: It can handle video resolutions up to 1080p, making it suitable for high-definition video applications.
- Data Rate: The device supports high data rates for both audio and video processing, ensuring smooth playback and minimal latency.

## Applications:

The SMSC CRT9006-135 is suitable for a variety of applications, including:
- Televisions: It can be used in modern TVs to enhance audio and video quality, providing an improved viewing experience.
- Set-Top Boxes: The device is ideal for set-top boxes, where it can process incoming audio and video signals for playback on connected displays.
- Digital Media Players: It can be integrated into digital media players to ensure high-quality audio and video output.
- Home Theater Systems: The CRT9006-135 is well-suited for home theater applications, where it can enhance the overall multimedia experience.

## Conclusion:

The SMSC CRT9006-135 is a powerful and efficient solution for audio and video processing in consumer electronics. With its integrated features, low power consumption, and support for high-definition audio and video, it is an excellent choice for manufacturers looking to enhance the multimedia capabilities of their products. Its versatility and performance make it suitable for a wide range of applications, ensuring that users enjoy high-quality audio and video experiences across various devices.
CRT9006-135 Compare Parts
  • CRT9006-135 vs CRT9007CP
  • CRT9006-135 vs CRT9007CCD
  • CRT9006-135 vs CRT9007AP
  • CRT9006-135 vs CRT9007A2P
  • CRT9006-135 vs CRT9007
  • CRT9006-135 vs CRT9006-83P
  • CRT9006-135 vs CRT9006-83
  • CRT9006-135 vs CRT9006-135P
  • CRT9006-135 vs CRT94C12P
  • CRT9006-135 vs CRT9212P
  • CRT9006-135 vs CRT9212CD
  • CRT9006-135 vs CRT9212
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…