COM5016-6CD
COM5016-6CD
Active
Description:  DUAL BAUD RATE GENERATOR/PROGRAM
Manufacturer:  SMSC
Datasheet:   COM5016-6CD Datasheet
History Price: Active
In Stock: 800
COM5016-6CD Specification
Specification
Part No
COM5016-6CD
Category
Logic - Parity Generators and Checkers
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
COM5016-6CD Related Parts
COM5016ATT
COM5016ATT
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM8116ITP
COM8116ITP
SMSC
BAUD RATE GENERATOR
COM8116T-7CD
COM8116T-7CD
SMSC
BAUD RATE GENERATOR
COM8116T-7P
COM8116T-7P
SMSC
BAUD RATE GENERATOR
COM8136-6P
COM8136-6P
SMSC
DUAL BAUD RATE GENERATOR
COM8136BICD
COM8136BICD
SMSC
DUAL BAUD RATE GENERATOR
COM8136T-041P
COM8136T-041P
SMSC
DUAL BAUD RATE GENERATOR
COM5016-5CD
COM5016-5CD
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM5016-5P
COM5016-5P
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM5016BICD
COM5016BICD
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM5016BIP
COM5016BIP
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM5016HR
COM5016HR
SMSC
DUAL BAUD RATE GENERATOR/PROGRAM
COM5016-6CD Description
The SMSC COM5016-6CD is a highly integrated, low-power, and versatile communication controller designed for various applications, particularly in the realm of consumer electronics and industrial automation. This device is part of the COM family of products from SMSC (now part of Microchip Technology), which are known for their robust performance and reliability in handling communication protocols.

## Key Features:

1. Core Functionality:
- The COM5016-6CD is primarily designed to manage communication between different devices in a system, supporting various protocols such as I2C, SPI, and UART. This makes it suitable for applications that require seamless data transfer and device interconnectivity.

2. Communication Interfaces:
- I2C Interface: The device supports multiple I2C interfaces, allowing it to communicate with a variety of sensors and peripherals. This is particularly useful in applications where multiple devices need to be connected on a single bus.
- SPI Interface: The COM5016-6CD also features SPI (Serial Peripheral Interface) support, enabling high-speed data transfer between the controller and other devices.
- UART Interface: The integrated UART (Universal Asynchronous Receiver-Transmitter) allows for serial communication, making it easy to connect to other microcontrollers or devices that require serial data exchange.

3. Power Management:
- Low Power Consumption: The COM5016-6CD is designed for low power operation, making it ideal for battery-powered applications. It features various power-saving modes that help extend battery life while maintaining performance.
- Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, providing flexibility for different power supply configurations.

4. Memory:
- The COM5016-6CD includes integrated memory for storing configuration settings and communication buffers. This allows for efficient data handling and reduces the need for external memory components.

5. Operating Temperature Range:
- The device is rated for operation in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications where environmental conditions can vary significantly.

6. Package Options:
- The COM5016-6CD is available in various package types, including surface mount and through-hole options, allowing for easy integration into different circuit designs.

7. Applications:
- The versatility of the COM5016-6CD makes it suitable for a wide range of applications, including:
- Consumer electronics (e.g., remote controls, smart home devices)
- Industrial automation systems
- Automotive applications (e.g., sensor interfaces)
- Medical devices
- Communication equipment

8. Development Support:
- SMSC provides comprehensive documentation, including datasheets and application notes, to assist developers in integrating the COM5016-6CD into their designs. Additionally, development kits may be available to facilitate prototyping and testing.

## Specifications:

- Communication Protocols: I2C, SPI, UART
- Operating Voltage: 2.7V to 5.5V
- Power Consumption: Low power operation with various power-saving modes
- Temperature Range: -40°C to +85°C
- Package Types: Available in multiple package options (e.g., QFN, TSSOP)
- Memory: Integrated memory for configuration and buffers

## Conclusion:

The SMSC COM5016-6CD is a robust communication controller that offers a wide range of features and capabilities for various applications. Its support for multiple communication protocols, low power consumption, and wide operating temperature range make it an excellent choice for developers looking to create reliable and efficient embedded systems. With strong development support and flexible integration options, the COM5016-6CD is well-suited for modern electronic applications across different industries.
COM5016-6CD Compare Parts
  • COM5016-6CD vs COM8136BICD
  • COM5016-6CD vs COM8136-6P
  • COM5016-6CD vs COM8116T-7P
  • COM5016-6CD vs COM8116T-7CD
  • COM5016-6CD vs COM8116ITP
  • COM5016-6CD vs COM5016ATT
  • COM5016-6CD vs COM8146-6
  • COM5016-6CD vs COM8136T-P
  • COM5016-6CD vs COM8136T-5P
  • COM5016-6CD vs COM8136T-027CD
  • COM5016-6CD vs COM8116TCO
  • COM5016-6CD vs COM8116T-036P
  • COM5016-6CD vs COM8116T-033P
  • COM5016-6CD vs COM8116T-029TMC
  • COM5016-6CD vs COM8116T-021P
  • COM5016-6CD vs COM8116T-016P
  • COM5016-6CD vs COM8116T-013P
  • COM5016-6CD vs COM8116T-013CD
  • COM5016-6CD vs COM8116T-013AP
  • COM5016-6CD vs COM8116T-013ACD
  • COM5016-6CD vs COM8116T-003P
  • COM5016-6CD vs COM8116ATT
  • COM5016-6CD vs COM8116-6TMCP
  • COM5016-6CD vs COM8116-6CD
  • COM5016-6CD vs COM5026-5P
  • COM5016-6CD vs COM5016T-5P
  • COM5016-6CD vs COM5016T-016P
  • COM5016-6CD vs COM5016HR
  • COM5016-6CD vs COM5016BIP
  • COM5016-6CD vs COM5016BICD
  • COM5016-6CD vs COM5016-5P
  • COM5016-6CD vs COM5016-5CD
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!