COM1553B
COM1553B
Active
Description:  MIL-STD-1553B SMART CONTROLLER
Manufacturer:  SMSC
Datasheet:   COM1553B Datasheet
History Price: $86.23000
In Stock: 3600
COM1553B Specification
Specification
Part No
COM1553B
Category
Specialized ICs
Manufacturer
SMSC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
COM1553B PDF Datasheet
COM1553B Related Parts
COM90C32P-G
COM90C32P-G
Rochester Electronics
COM90C32P-G
COM1553BCD
COM1553BCD
SMSC
MIL-STD-1553B SMART CONTROLLER
COM1553BHR
COM1553BHR
SMSC
MIL-STD-1553B SMART CONTROLLER
COM20019I-DZD-E2
COM20019I-DZD-E2
SMSC
ARCNET (ANSI 878.1) CONTROLLER W
COM20022I-HT-E2
COM20022I-HT-E2
SMSC
10 MBPS ARCNET CONTROLLER WITH 2
COM8116-006P
COM8116-006P
SMSC
BAUD RATE GENERATOR
COM8116T-013
COM8116T-013
SMSC
BAUD RATE GENERATOR
COM8116T-013TMC
COM8116T-013TMC
SMSC
BAUD RATE GENERATOR
COM8116T-5CD
COM8116T-5CD
SMSC
BAUD RATE GENERATOR
COM8116T-6P
COM8116T-6P
SMSC
BAUD RATE GENERATOR
COM8126-5BIP
COM8126-5BIP
SMSC
BAUD RATE GENERATOR
COM8146T-5P
COM8146T-5P
SMSC
BAUD RATE GENERATOR
COM1553B Description
The SMSC COM1553B is a highly integrated communication controller designed for use in military and aerospace applications, specifically for the MIL-STD-1553 protocol. This protocol is widely used for data communication in avionics systems, allowing for reliable and efficient communication between various components in an aircraft or spacecraft. Below is a detailed overview of the COM1553B, including its specifications, features, and applications.

## Overview

The SMSC COM1553B is a dual-redundant, multi-channel communication controller that supports both bus controller (BC) and remote terminal (RT) modes. It is designed to facilitate communication over a dual-redundant MIL-STD-1553 bus, ensuring high reliability and fault tolerance, which are critical in military and aerospace environments.

## Key Specifications

1. Protocol Support: MIL-STD-1553A/B
2. Communication Modes:
- Bus Controller (BC)
- Remote Terminal (RT)
- Monitor (MT)
3. Data Rate: 1 Mbps
4. Bus Voltage Levels:
- Logic High: 10V to 15V
- Logic Low: -3V to -7V
5. Power Supply Voltage:
- VDD: 5V ± 10%
- VSS: Ground
6. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
7. Package Type:
- 64-pin TQFP (Thin Quad Flat Package)
- 64-pin LQFP (Low-Profile Quad Flat Package)
8. Memory:
- 1K x 16-bit RAM for message storage
- 1K x 16-bit ROM for firmware
9. Interrupts: Supports multiple interrupt sources for efficient processing
10. Bus Termination: Integrated bus termination resistors for ease of design

## Features

- Dual Redundancy: The COM1553B supports dual-redundant bus configurations, enhancing reliability and fault tolerance in critical applications.
- Integrated Transceivers: The device includes integrated transceivers that simplify the design and reduce the number of external components required.
- Flexible Message Handling: The controller can handle a variety of message types, including command, status, and data messages, allowing for versatile communication scenarios.
- Built-in Diagnostics: The COM1553B features built-in self-test and diagnostic capabilities, enabling users to monitor the health of the communication system.
- Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-operated systems.
- Easy Interface: The controller provides a simple interface for microcontrollers and processors, facilitating integration into existing systems.

## Applications

The SMSC COM1553B is primarily used in military and aerospace applications, including:

- Avionics Systems: Used in aircraft for communication between various avionics components, such as flight control systems, navigation systems, and instrumentation.
- Spacecraft Communication: Facilitates communication between different subsystems in satellites and space vehicles.
- Defense Systems: Employed in military vehicles and equipment for reliable data exchange in harsh environments.
- Test Equipment: Utilized in test and simulation equipment for MIL-STD-1553 systems, allowing for effective testing and validation of communication protocols.

## Conclusion

The SMSC COM1553B is a robust and versatile communication controller that meets the stringent requirements of military and aerospace applications. With its support for the MIL-STD-1553 protocol, dual redundancy, and integrated features, it provides a reliable solution for high-performance communication systems. Its flexibility and ease of integration make it an ideal choice for engineers and designers working in the demanding fields of avionics and defense.
COM1553B Compare Parts
  • COM1553B vs COM1553BHR
  • COM1553B vs COM1553BCD
  • COM1553B vs COM91C32BIP
  • COM1553B vs COM9046LJP
  • COM1553B vs COM8146T-5P
  • COM1553B vs COM8126-5BIP
  • COM1553B vs COM8116T-6P
  • COM1553B vs COM8116T-5CD
  • COM1553B vs COM8116T-013TMC
  • COM1553B vs COM8116T-013
  • COM1553B vs COM8116-006P
  • COM1553B vs COM20022I-HT-E2
  • COM1553B vs COM20019I-DZD-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.