SI2418-B-FT
SI2418-B-FT
Obsolete
Description:  IC MODEM ISO 14.4KBPS 24TSSOP
Manufacturer:  Skyworks Solutions
Datasheet:   SI2418-B-FT Datasheet
History Price: Obsolete
In Stock: 18700
SI2418-B-FT Specification
Specification
Part No
SI2418-B-FT
Category
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Series
ISOmodem
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.32
Baud Rates
-
Voltage - Supply
-
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SI2418-B-FT Related Parts
SI2400-BS
SI2400-BS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2400-FS
SI2400-FS
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2400-KS
SI2400-KS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2401-FS
SI2401-FS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2401-FSR
SI2401-FSR
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2404-C-FS
SI2404-C-FS
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2404-C-FSR
SI2404-C-FSR
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2404-C-FT
SI2404-C-FT
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-FTR
SI2404-C-FTR
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-GT
SI2404-C-GT
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-GTR
SI2404-C-GTR
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-D-FS
SI2404-D-FS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2418-B-FT Compare Parts
  • SI2418-B-FT vs SI2494-A-GM
  • SI2418-B-FT vs SI2494-A-FMR
  • SI2418-B-FT vs SI2494-A-FM
  • SI2418-B-FT vs SI2493-D-GTR
  • SI2418-B-FT vs SI2493-D-GT
  • SI2418-B-FT vs SI2493-D-FTR
  • SI2418-B-FT vs SI2493-D-FT
  • SI2418-B-FT vs SI2493-D-FSR
  • SI2418-B-FT vs SI2493-D-FS
  • SI2418-B-FT vs SI2493-C-GTR
  • SI2418-B-FT vs SI2493-C-GT
  • SI2418-B-FT vs SI2493-C-FTR
  • SI2418-B-FT vs SI2493-C-FT
  • SI2418-B-FT vs SI2493-C-FSR
  • SI2418-B-FT vs SI2493-C-FS
  • SI2418-B-FT vs SI2457-D-GTR
  • SI2418-B-FT vs SI2457-D-GT
  • SI2418-B-FT vs SI2457-D-FTR
  • SI2418-B-FT vs SI2457-D-FT
  • SI2418-B-FT vs SI2457-D-FSR
  • SI2418-B-FT vs SI2457-D-FS
  • SI2418-B-FT vs SI2457-C-GTR
  • SI2418-B-FT vs SI2457-C-GT
  • SI2418-B-FT vs SI2457-C-FTR
  • SI2418-B-FT vs SI2457-C-FT
  • SI2418-B-FT vs SI2457-C-FSR
  • SI2418-B-FT vs SI2457-C-FS
  • SI2418-B-FT vs SI2439-A-GMR
  • SI2418-B-FT vs SI2439-A-GM
  • SI2418-B-FT vs SI2439-A-FMR
  • SI2418-B-FT vs SI2439-A-FM
  • SI2418-B-FT vs SI2438-B-GTR
  • SI2418-B-FT vs SI2438-B-GT
  • SI2418-B-FT vs SI2438-B-FTR
  • SI2418-B-FT vs SI2438-B-FT
  • SI2418-B-FT vs SI2438-A-GTR
  • SI2418-B-FT vs SI2438-A-GT
  • SI2418-B-FT vs SI2438-A-FTR
  • SI2418-B-FT vs SI2438-A-FT
  • SI2418-B-FT vs SI2435-E-FTR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.