Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ Skyworks Solutions SI2415-D-GTR
SI2415-D-GTR
Active
Interface - Modems - ICs and Modules
Description:
IC ISOMODEM GLOBAL DAA 24TSSOP
Manufacturer:
Skyworks Solutions
Datasheet:
SI2415-D-GTR Datasheet
History Price: $10.24500
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SI2415-D-GTR Specification
Specification
Part No
SI2415-D-GTR
Category
Interface - Modems - ICs and Modules
Manufacturer
Skyworks Solutions
Series
ISOmodem
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates
2.4k
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SI2415-D-GTR PDF Datasheet
SI2415-D-GTR Datasheet
Click and Download: SI2415-D-GTR Datasheet
SI2415-D-GTR Related Parts
SI2400-BS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2400-FS
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2400-KS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2401-FS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2401-FSR
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2404-C-FS
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2404-C-FSR
Skyworks Solutions
IC ISOMODEM SYST-SIDE DAA 16SOIC
SI2404-C-FT
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-FTR
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-GT
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-C-GTR
Skyworks Solutions
IC ISOMODE SYST-SIDE DAA 24TSSOP
SI2404-D-FS
Skyworks Solutions
IC ISOMODEM SYSTEM-SIDE 16SOIC
SI2415-D-GTR Compare Parts
SI2415-D-GTR vs SI2494-A-GM
SI2415-D-GTR vs SI2494-A-FMR
SI2415-D-GTR vs SI2494-A-FM
SI2415-D-GTR vs SI2493-D-GTR
SI2415-D-GTR vs SI2493-D-GT
SI2415-D-GTR vs SI2493-D-FTR
SI2415-D-GTR vs SI2493-D-FT
SI2415-D-GTR vs SI2493-D-FSR
SI2415-D-GTR vs SI2493-D-FS
SI2415-D-GTR vs SI2493-C-GTR
SI2415-D-GTR vs SI2493-C-GT
SI2415-D-GTR vs SI2493-C-FTR
SI2415-D-GTR vs SI2493-C-FT
SI2415-D-GTR vs SI2493-C-FSR
SI2415-D-GTR vs SI2493-C-FS
SI2415-D-GTR vs SI2457-D-GTR
SI2415-D-GTR vs SI2457-D-GT
SI2415-D-GTR vs SI2457-D-FTR
SI2415-D-GTR vs SI2457-D-FT
SI2415-D-GTR vs SI2457-D-FSR
SI2415-D-GTR vs SI2457-D-FS
SI2415-D-GTR vs SI2457-C-GTR
SI2415-D-GTR vs SI2457-C-GT
SI2415-D-GTR vs SI2457-C-FTR
SI2415-D-GTR vs SI2457-C-FT
SI2415-D-GTR vs SI2457-C-FSR
SI2415-D-GTR vs SI2457-C-FS
SI2415-D-GTR vs SI2439-A-GMR
SI2415-D-GTR vs SI2439-A-GM
SI2415-D-GTR vs SI2439-A-FMR
SI2415-D-GTR vs SI2439-A-FM
SI2415-D-GTR vs SI2438-B-GTR
SI2415-D-GTR vs SI2438-B-GT
SI2415-D-GTR vs SI2438-B-FTR
SI2415-D-GTR vs SI2438-B-FT
SI2415-D-GTR vs SI2438-A-GTR
SI2415-D-GTR vs SI2438-A-GT
SI2415-D-GTR vs SI2438-A-FTR
SI2415-D-GTR vs SI2438-A-FT
SI2415-D-GTR vs SI2435-E-FTR
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Baptiste Royer
France
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.