AAT4687IJQ-T1
AAT4687IJQ-T1
Obsolete
Description:  IC BATT PROT LI-ION 10SC70JW
Manufacturer:  Skyworks Solutions
History Price: Obsolete
In Stock: 25825
AAT4687IJQ-T1 Specification
Specification
Part No
AAT4687IJQ-T1
Category
PMIC - Battery Management
Manufacturer
Skyworks Solutions
Series
ASPM
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
-
Fault Protection
Over Temperature, Over/Under Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOJ (0.070", 1.75mm Width)
Supplier Device Package
10-SC70JW
AAT4687IJQ-T1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!