TS3005ITD1033T
TS3005ITD1033T
Obsolete
Description:  IC OSCILLATOR/TIMER 10TDFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 39100
TS3005ITD1033T Specification
Specification
Part No
TS3005ITD1033T
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Silicon Labs
Series
NanoWatt Analog
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Silicon
Count
-
Frequency
Up to 586Hz
Voltage - Supply
1.55V ~ 5.25V
Current - Supply
2.1 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-TDFN (3x3)
Mounting Type
Surface Mount
TS3005ITD1033T PDF Datasheet
TS3005ITD1033T Related Parts
TS3001ITD822
TS3001ITD822
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3001ITD822T
TS3001ITD822T
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3003ITD1033
TS3003ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3003ITD1033T
TS3003ITD1033T
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3004ITD1033
TS3004ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3004ITD1033T
TS3004ITD1033T
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3005ITD1033
TS3005ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3002ITD822
TS3002ITD822
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3002ITD822T
TS3002ITD822T
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3006ITD833
TS3006ITD833
Silicon Labs
IC OSCILLATOR/TIMER 8TDFN
TS3006ITD833T
TS3006ITD833T
Silicon Labs
IC OSCILLATOR/TIMER 8TDFN
TS3001ITD822T
TS3001ITD822T
Touchstone Semiconductor
IC OSC SILICON PROG 8-TDFN
TS3005ITD1033T Compare Parts
  • TS3005ITD1033T vs TS3004ITD1033T
  • TS3005ITD1033T vs TS3004ITD1033
  • TS3005ITD1033T vs TS3003ITD1033T
  • TS3005ITD1033T vs TS3003ITD1033
  • TS3005ITD1033T vs TS3001ITD822T
  • TS3005ITD1033T vs TS3001ITD822
  • TS3005ITD1033T vs TS3006ITD833T
  • TS3005ITD1033T vs TS3006ITD833
  • TS3005ITD1033T vs TS3002ITD822T
  • TS3005ITD1033T vs TS3002ITD822
  • TS3005ITD1033T vs TS3006ITD833T
  • TS3005ITD1033T vs TS3001ITD822T
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store