TS1100-25EG5
TS1100-25EG5
Obsolete
Description:  IC CURR SENSE 1 CIRCUIT SOT23-5
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 39500
TS1100-25EG5 Specification
Specification
Part No
TS1100-25EG5
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Silicon Labs
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Sense
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
6 kHz
Current - Input Bias
-
Voltage - Input Offset
30 μV
Current - Supply
680nA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2 V
Voltage - Supply Span (Max)
25 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TS1100-25EG5 PDF Datasheet
TS1100-25EG5 Related Parts
TS1002IM8
TS1002IM8
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1002IM8T
TS1002IM8T
Silicon Labs
IC OPAMP GP 2 CIRCUIT 8MSOP
TS1003IG5
TS1003IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1003IG5T
TS1003IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5
TS1005IG5
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS1005IG5T
TS1005IG5T
Silicon Labs
IC OPAMP GP 1 CIRCUIT SOT23-5
TS103ACS RLG
TS103ACS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS103CS RLG
TS103CS RLG
Taiwan Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOP
TS1100-100EG5
TS1100-100EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-100EG5T
TS1100-100EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5
TS1100-200EG5
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-200EG5T
TS1100-200EG5T
Silicon Labs
IC CURR SENSE 1 CIRCUIT SOT23-5
TS1100-25EG5 Description
Silicon Labs TS1100-25EG5 Detailed Introduction

The Silicon Labs TS1100-25EG5 is a high-performance, low phase noise, temperature-compensated crystal oscillator (TCXO) designed to deliver precise and stable frequency references in various electronic systems. It is engineered for applications requiring accurate timing and frequency control with excellent environmental stability, such as telecommunications, instrumentation, and embedded systems.

Device Overview
The TS1100-25EG5 belongs to Silicon Labs’ TS1100 series of TCXOs, which are well-known for combining high frequency stability with low power consumption and compact packaging. This oscillator provides a fixed frequency output of 25 MHz with tight frequency tolerance and excellent phase noise performance, suitable for demanding communication and timing applications.

Key Features

* Fixed output frequency: 25.000 MHz
* Temperature-compensated crystal oscillator (TCXO) for enhanced frequency stability
* Frequency stability: ±0.5 ppm over the temperature range
* Operating temperature range: –40°C to +85°C (industrial grade)
* Low phase noise performance, typically –140 dBc/Hz at 10 kHz offset
* Supply voltage: 3.3 V ± 10%
* Low current consumption: typically 8 mA at 3.3 V supply
* CMOS output compatible with 3.3 V logic levels
* Rise/fall time: typically 6 ns (20%-80%)
* Output waveform: CMOS square wave
* Output enable/disable control pin (tri-state functionality)
* Small 5 x 3.2 mm, 8-pin ceramic SMD package (EG5)
* RoHS compliant and lead-free

Electrical Specifications

* Frequency (f\_o): 25 MHz nominal
* Frequency Stability: ±0.5 ppm over –40°C to +85°C
* Supply Voltage (V\_DD): 3.3 V ± 10%
* Supply Current (I\_DD): Typical 8 mA at 3.3 V
* Output Voltage High (V\_OH): Minimum 90% of V\_DD
* Output Voltage Low (V\_OL): Maximum 10% of V\_DD
* Phase Noise: –140 dBc/Hz typical at 10 kHz offset
* Start-up Time: Maximum 10 ms
* Output Load: 15 pF typical
* Enable/Disable Pin Input Voltage Threshold: V\_IL max 0.8 V, V\_IH min 2.0 V

Functional Description
The TS1100-25EG5 integrates a high-quality quartz crystal with a temperature compensation circuit and a CMOS output stage. The internal compensation circuitry corrects frequency drift caused by temperature variations, ensuring exceptional stability across the full industrial temperature range.

The oscillator provides a clean, low jitter, and stable CMOS output signal at 25 MHz. It also features an output enable/disable function controlled by a dedicated input pin, allowing the output to be tri-stated when disabled for power saving or bus sharing applications.

Applications

* Telecommunications infrastructure equipment requiring precise frequency references
* Network synchronization and timing circuits
* Wireless communication devices
* GPS and navigation systems
* Industrial automation and control systems
* Test and measurement instruments
* Embedded systems requiring accurate clock sources
* Audio and video synchronization circuits

Package and Mechanical Information
The TS1100-25EG5 comes in a compact 8-pin ceramic SMD package measuring 5.0 mm x 3.2 mm. This EG5 package is designed for surface mounting on printed circuit boards, offering excellent mechanical robustness and thermal conductivity. The small footprint supports high-density PCB layouts in space-constrained designs.

Reliability and Environmental Compliance
The device is qualified for industrial temperature range operation and complies with RoHS standards, ensuring it is free from hazardous substances. The ceramic package provides superior protection against environmental factors, enhancing long-term reliability and performance stability.

Summary
The Silicon Labs TS1100-25EG5 is a high-precision, low phase noise, 25 MHz TCXO optimized for industrial and communication applications requiring excellent frequency stability and low power consumption. Its compact ceramic SMD package, integrated temperature compensation, and output enable control make it a versatile oscillator solution for a broad range of timing-critical electronic systems. Its robust electrical characteristics and environmental compliance ensure reliable performance in demanding operating conditions.
TS1100-25EG5 Compare Parts
  • TS1100-25EG5 vs TS1874IYDT
  • TS1100-25EG5 vs TS1874IPT
  • TS1100-25EG5 vs TS1874IN
  • TS1100-25EG5 vs TS1874IDT
  • TS1100-25EG5 vs TS1874ID
  • TS1100-25EG5 vs TS1874AIYPT
  • TS1100-25EG5 vs TS1874AIYDT
  • TS1100-25EG5 vs TS1874AIPT
  • TS1100-25EG5 vs TS1874AIN
  • TS1100-25EG5 vs TS1874AIDT
  • TS1100-25EG5 vs TS1874AID
  • TS1100-25EG5 vs TS1872IYDT
  • TS1100-25EG5 vs TS1872IST
  • TS1100-25EG5 vs TS1872IN
  • TS1100-25EG5 vs TS1872IDT
  • TS1100-25EG5 vs TS1872ID
  • TS1100-25EG5 vs TS1872AIYDT
  • TS1100-25EG5 vs TS1872AIST
  • TS1100-25EG5 vs TS1872AIN
  • TS1100-25EG5 vs TS1872AIDT
  • TS1100-25EG5 vs TS1872AID
  • TS1100-25EG5 vs TS1871IYLT
  • TS1100-25EG5 vs TS1871ILT
  • TS1100-25EG5 vs TS1871IDT
  • TS1100-25EG5 vs TS1871ID
  • TS1100-25EG5 vs TS1871AIYLT
  • TS1100-25EG5 vs TS1871AILT
  • TS1100-25EG5 vs TS1871AIDT
  • TS1100-25EG5 vs TS1871AID
  • TS1100-25EG5 vs TS1854IPT
  • TS1100-25EG5 vs TS1854IN
  • TS1100-25EG5 vs TS1854IDT
  • TS1100-25EG5 vs TS1854ID
  • TS1100-25EG5 vs TS1854AIPT
  • TS1100-25EG5 vs TS1854AIN
  • TS1100-25EG5 vs TS1854AIDT
  • TS1100-25EG5 vs TS1854AID
  • TS1100-25EG5 vs TS1852IST
  • TS1100-25EG5 vs TS1852IN
  • TS1100-25EG5 vs TS1852IDT
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you