SI4123-BM
SI4123-BM
Obsolete
Description:  IC FREQ SYNTH 28QFN
Manufacturer:  Silicon Labs
Datasheet:   SI4123-BM Datasheet
History Price: Obsolete
In Stock: 45400
SI4123-BM Specification
Specification
Part No
SI4123-BM
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Silicon Labs
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
1.8GHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
SI4123-BM PDF Datasheet
SI4123-BM Related Parts
SI4112-BT
SI4112-BT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4112-D-GM
SI4112-D-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4112-D-GMR
SI4112-D-GMR
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4112-D-GT
SI4112-D-GT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4112-D-GTR
SI4112-D-GTR
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-BT
SI4113-BT
Silicon Labs
IC FREQ SYNTH 24TSSOP
SI4113-D-GM
SI4113-D-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4113-D-GMR
SI4113-D-GMR
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4113-D-GT
SI4113-D-GT
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-D-GTR
SI4113-D-GTR
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4113-D-ZT1
SI4113-D-ZT1
Skyworks Solutions
IC FREQ SYNTH 24TSSOP
SI4114G-B-GM
SI4114G-B-GM
Skyworks Solutions
IC FREQ SYNTH 28QFN
SI4123-BM Description
The Silicon Labs SI4123-BM is a highly integrated, low-power, and versatile RF transmitter designed for various wireless communication applications. This device is particularly well-suited for remote control, keyless entry systems, and other short-range wireless applications. The SI4123-BM is part of Silicon Labs' family of RF solutions, which are known for their high performance, low power consumption, and ease of integration.

## Key Features

1. Frequency Range: The SI4123-BM operates in the 300 to 960 MHz frequency range, making it suitable for a wide variety of applications and regulatory environments.

2. Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered applications. It features a low sleep current, allowing for extended battery life in portable devices.

3. Integrated Modulation Schemes: The SI4123-BM supports various modulation schemes, including On-Off Keying (OOK) and Frequency Shift Keying (FSK). This flexibility allows designers to choose the most suitable modulation for their specific application requirements.

4. Programmable Output Power: The transmitter allows for programmable output power levels, enabling designers to optimize the range and power consumption based on the application needs.

5. Integrated Baseband Processing: The device includes integrated baseband processing capabilities, which simplifies the design and reduces the need for external components. This integration helps to minimize the overall system size and cost.

6. Flexible Data Rate: The SI4123-BM supports a wide range of data rates, making it adaptable for different communication protocols and requirements.

7. Built-in Antenna Matching: The device features built-in antenna matching, which simplifies the design process and improves overall performance by ensuring optimal power transfer to the antenna.

8. SPI Interface: The SI4123-BM includes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and other digital devices, facilitating seamless integration into existing systems.

## Specifications

- Operating Frequency Range: 300 MHz to 960 MHz
- Modulation Types: OOK, FSK
- Output Power: Programmable up to +10 dBm
- Data Rate: Up to 100 kbps (depending on modulation scheme)
- Supply Voltage: 2.0V to 3.6V
- Current Consumption:
- Transmit: Typically 15 mA at +10 dBm
- Receive: Typically 5 mA
- Sleep: < 1 µA
- Temperature Range: -40°C to +85°C
- Package Type: Available in a compact 20-pin QFN package, which is suitable for space-constrained applications.

## Applications

The SI4123-BM is designed for a variety of applications, including:

- Remote Control Systems: Ideal for keyless entry systems, garage door openers, and other remote control applications where low power and reliable communication are essential.
- Wireless Sensor Networks: Suitable for applications in home automation, industrial monitoring, and environmental sensing, where devices need to communicate wirelessly over short distances.
- Consumer Electronics: Can be used in various consumer devices that require wireless communication, such as toys, remote controls, and smart home devices.

## Conclusion

The Silicon Labs SI4123-BM is a powerful and flexible RF transmitter that offers a range of features tailored for low-power wireless communication applications. With its wide frequency range, low power consumption, and integrated processing capabilities, the SI4123-BM is an excellent choice for designers looking to implement efficient and reliable wireless solutions. Its versatility makes it suitable for a broad spectrum of applications, ensuring that it meets the demands of modern wireless communication systems.
SI4123-BM Compare Parts
  • SI4123-BM vs SI4136-F-GT
  • SI4123-BM vs SI4136-F-GMR
  • SI4123-BM vs SI4136-F-GM
  • SI4123-BM vs SI4136-F-BT
  • SI4123-BM vs SI4136-F-BM
  • SI4123-BM vs SI4136-BT
  • SI4123-BM vs SI4136-BM
  • SI4123-BM vs SI4134T-GM
  • SI4123-BM vs SI4134T-BM
  • SI4123-BM vs SI4133T-GM
  • SI4123-BM vs SI4133T-BM
  • SI4123-BM vs SI4133GX2-BM
  • SI4123-BM vs SI4133-D-GTR
  • SI4123-BM vs SI4133-D-GT
  • SI4123-BM vs SI4133-D-GMR
  • SI4123-BM vs SI4133-D-GM
  • SI4123-BM vs SI4133-BT
  • SI4123-BM vs SI4126-F-GMR
  • SI4123-BM vs SI4126-F-GM
  • SI4123-BM vs SI4126-F-BMR
  • SI4123-BM vs SI4126-F-BM
  • SI4123-BM vs SI4126-BM
  • SI4123-BM vs SI4123-D-GTR
  • SI4123-BM vs SI4123-D-GT
  • SI4123-BM vs SI4123-D-GMR
  • SI4123-BM vs SI4123-D-GM
  • SI4123-BM vs SI4123-BT
  • SI4123-BM vs SI4122-D-GTR
  • SI4123-BM vs SI4122-D-GT
  • SI4123-BM vs SI4122-D-GMR
  • SI4123-BM vs SI4122-D-GM
  • SI4123-BM vs SI4122-BT
  • SI4123-BM vs SI4114G-BM
  • SI4123-BM vs SI4114G-B-GM
  • SI4123-BM vs SI4113-D-ZT1
  • SI4123-BM vs SI4113-D-GTR
  • SI4123-BM vs SI4113-D-GT
  • SI4123-BM vs SI4113-D-GMR
  • SI4123-BM vs SI4113-D-GM
  • SI4123-BM vs SI4113-BT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK