EFM8BB52F32I-C-QFN32
EFM8BB52F32I-C-QFN32
Active
Description:  IC MCU 8BIT 32KB FLASH 32QFN
Manufacturer:  Silicon Labs
History Price: $1.62000
In Stock: 13400
EFM8BB52F32I-C-QFN32 Specification
Specification
Part No
EFM8BB52F32I-C-QFN32
Category
Embedded - Microcontrollers
Manufacturer
Silicon Labs
Series
Busy Bee
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
CIP-51 8051
Core Size
8-Bit
Speed
50MHz
Connectivity
I2C, SMBus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
29
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2.25K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 16x12b SAR; D/A 1x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
32-QFN (5x5)
EFM8BB52F32I-C-QFN32 Related Parts
EFM32G200F16-QFN32
EFM32G200F16-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16-QFN32T
EFM32G200F16-QFN32T
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32
EFM32G200F16G-E-QFN32
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F16G-E-QFN32R
EFM32G200F16G-E-QFN32R
Silicon Labs
IC MCU 32BIT 16KB FLASH 32QFN
EFM32G200F32-QFN32
EFM32G200F32-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32-QFN32T
EFM32G200F32-QFN32T
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32
EFM32G200F32G-E-QFN32
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F32G-E-QFN32R
EFM32G200F32G-E-QFN32R
Silicon Labs
IC MCU 32BIT 32KB FLASH 32QFN
EFM32G200F64-QFN32
EFM32G200F64-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64-QFN32T
EFM32G200F64-QFN32T
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32
EFM32G200F64G-E-QFN32
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM32G200F64G-E-QFN32R
EFM32G200F64G-E-QFN32R
Silicon Labs
IC MCU 32BIT 64KB FLASH 32QFN
EFM8BB52F32I-C-QFN32 Compare Parts
  • EFM8BB52F32I-C-QFN32 vs EFM8UB31F40G-A-QSOP24
  • EFM8BB52F32I-C-QFN32 vs EFM8UB31F40G-A-QFN24R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB31F40G-A-QFN24
  • EFM8BB52F32I-C-QFN32 vs EFM8UB30F40G-A-QFN20R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB30F40G-A-QFN20
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFP48R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFP48
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFP32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFP32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFN32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-B-QFN32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFP48R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFP48
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFP32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFP32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFN32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F64G-A-QFN32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFP48R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFP48
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFP32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFP32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFN32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-B-QFN32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFP48R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFP48
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFP32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFP32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFN32R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB20F32G-A-QFN32
  • EFM8BB52F32I-C-QFN32 vs EFM8UB11F16G-C-QSOP24R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB11F16G-C-QSOP24
  • EFM8BB52F32I-C-QFN32 vs EFM8UB11F16G-B-QSOP24
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F8G-C-QFN20R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F8G-C-QFN20
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F8G-B-QFN20
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F16G-C-QFN28R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F16G-C-QFN28
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F16G-C-QFN20R
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F16G-C-QFN20
  • EFM8BB52F32I-C-QFN32 vs EFM8UB10F16G-B-QFN28
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.