☰
PQ7L2020BP
PQ7L2020BP
Obsolete
Description:  IC LED DRIVER 500MA 6SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ7L2020BP Datasheet
History Price: Obsolete
In Stock: 27080
PQ7L2020BP Specification
Specification
Part No
PQ7L2020BP
Category
PMIC - LED Drivers
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Topology
-
Internal Switch(s)
-
Number of Outputs
1
Voltage - Supply (Min)
2.9V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
500mA
Frequency
1.2MHz
Dimming
-
Applications
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD
Supplier Device Package
6-SMD
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you