☰
PQ7DV10B
PQ7DV10B
Obsolete
Description:  IC REG LINEAR POS ADJ 10A TO3P
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ7DV10B Datasheet
History Price: Obsolete
In Stock: 6100
PQ7DV10B Specification
Specification
Part No
PQ7DV10B
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
7V
Voltage Dropout (Max)
0.5V @ 10A
Current - Output
10A
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
TO-3P-3, SC-65-3
Supplier Device Package
TO-3P
PQ7DV10B PDF Datasheet
PQ7DV10B Related Parts
PQ7DV10
PQ7DV10
Sharp Microelectronics
IC REG LINEAR POS ADJ 10A TO3P
PQ7DV10BJ00H
PQ7DV10BJ00H
Sharp Microelectronics
IC REG LINEAR POS ADJ 10A TO3P
PQ7DV10J000H
PQ7DV10J000H
Sharp Microelectronics
IC REG LINEAR POS ADJ 10A TO3P
PQ7DV5
PQ7DV5
Sharp Microelectronics
IC REG LINEAR POS ADJ 5A TO3P
PQ7DV5J0000H
PQ7DV5J0000H
Sharp Microelectronics
IC REG LINEAR POS ADJ 5A TO3P
PQ7RV4
PQ7RV4
Sharp Microelectronics
IC REG LIN POS ADJ 4.6A TO220-4
PQ7DV10B Compare Parts
  • PQ7DV10B vs PQ7DV5
  • PQ7DV10B vs PQ7DV10J000H
  • PQ7DV10B vs PQ7DV10BJ00H
  • PQ7DV10B vs PQ7DV10
  • PQ7DV10B vs PQ7RV4
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!