☰
PQ3DZ53UJ00H
PQ3DZ53UJ00H
Obsolete
Description:  IC REG LINEAR 3.3V 500MA SC63
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 8920
PQ3DZ53UJ00H Specification
Specification
Part No
PQ3DZ53UJ00H
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 300mA
Current - Output
500mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
SC-63
PQ3DZ53UJ00H PDF Datasheet
PQ3DZ53UJ00H Related Parts
PQ3RD13B
PQ3RD13B
Sharp Microelectronics
IC REG LINEAR 3.3V 1A TO220-4
PQ30RV31
PQ30RV31
Sharp Microelectronics
IC REG LINEAR POS ADJ 3A TO220-4
PQ3DZ13
PQ3DZ13
Sharp Microelectronics
IC REG LINEAR 3.3V 1A SC63
PQ3DZ13J000H
PQ3DZ13J000H
Sharp Microelectronics
IC REG LINEAR 3.3V 1A SC63
PQ3DZ13U
PQ3DZ13U
Sharp Microelectronics
IC REG LINEAR 3.3V 1A SC63
PQ3RD13
PQ3RD13
Sharp Microelectronics
IC REG LINEAR 3.3V 1A TO220-4
PQ3RD23
PQ3RD23
Sharp Microelectronics
IC REG LINEAR 3.3V 2A TO220-4
PQ3RF33
PQ3RF33
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO220-4
PQ3DZ53UJ00H Compare Parts
  • PQ3DZ53UJ00H vs PQ3RF33
  • PQ3DZ53UJ00H vs PQ3RD23
  • PQ3DZ53UJ00H vs PQ3RD13
  • PQ3DZ53UJ00H vs PQ3DZ13U
  • PQ3DZ53UJ00H vs PQ3DZ13J000H
  • PQ3DZ53UJ00H vs PQ3DZ13
  • PQ3DZ53UJ00H vs PQ30RV31
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.