☰
PQ1AS20C0K
PQ1AS20C0K
Discontinued
Description:  IC LED DRIVER
Manufacturer:  Sharp Microelectronics
Datasheet:   PQ1AS20C0K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 35830
PQ1AS20C0K Specification
Specification
Part No
PQ1AS20C0K
Category
PMIC - LED Drivers
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Topology
-
Internal Switch(s)
-
Number of Outputs
-
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you