Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Sharp Microelectronics PQ015EH02ZZH
PQ015EH02ZZH
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.5V 2A TO263
Manufacturer:
Sharp Microelectronics
Datasheet:
PQ015EH02ZZH Datasheet
History Price: Obsolete
In Stock: 40270
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PQ015EH02ZZH Specification
Specification
Part No
PQ015EH02ZZH
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
10V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
2A
Current - Quiescent (Iq)
2 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-263
PQ015EH02ZZH PDF Datasheet
PQ015EH02ZZH Datasheet
Click and Download: PQ015EH02ZZH Datasheet
PQ015EH02ZZH Related Parts
PQ033ES1MWP
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 150MA TO92-3
PQ033ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 3.3V 300MA TO92-3
PQ033Y3H3ZPH
Sharp Microelectronics
IC REG LINEAR 3.3V 3.5A TO263
PQ050ES1MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 150MA TO92-3
PQ050ES3MXPQ
Sharp Microelectronics
IC REG LINEAR 5V 300MA TO92-3
PQ05RD1B
Sharp Microelectronics
IC REG LINEAR 5V 1A TO220
PQ09RD1B
Sharp Microelectronics
IC REG LINEAR 9V 1A TO220-4
PQ008GN01ZZH
Sharp Microelectronics
IC REG LINEAR 0.8V 1A SC63
PQ010FZ01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ010FZ5MZZH
Sharp Microelectronics
IC REG LINEAR 1V 500MA SC63
PQ010GN01ZZH
Sharp Microelectronics
IC REG LINEAR 1V 1A SC63
PQ015EH02ZZH Compare Parts
PQ015EH02ZZH vs PQ05RD1B
PQ015EH02ZZH vs PQ050ES3MXPQ
PQ015EH02ZZH vs PQ050ES1MXPQ
PQ015EH02ZZH vs PQ033Y3H3ZPH
PQ015EH02ZZH vs PQ033ES3MXPQ
PQ015EH02ZZH vs PQ033ES1MXPQ
PQ015EH02ZZH vs PQ033ES1MWP
PQ015EH02ZZH vs PQ09RD21
PQ015EH02ZZH vs PQ09RD1BJ00H
PQ015EH02ZZH vs PQ09RD11J00H
PQ015EH02ZZH vs PQ09DZ5UJ00H
PQ015EH02ZZH vs PQ09DZ5U
PQ015EH02ZZH vs PQ09DZ51J00H
PQ015EH02ZZH vs PQ09DZ51
PQ015EH02ZZH vs PQ09DZ1U
PQ015EH02ZZH vs PQ09DZ11
PQ015EH02ZZH vs PQ090DNA1ZZH
PQ015EH02ZZH vs PQ080RDA1SZH
PQ015EH02ZZH vs PQ080DNA1ZZH
PQ015EH02ZZH vs PQ07VZ5M2ZZH
PQ015EH02ZZH vs PQ07VZ012ZZ
PQ015EH02ZZH vs PQ07VR5MAZZH
PQ015EH02ZZH vs PQ070XZ5MZZH
PQ015EH02ZZH vs PQ070XZ1HZZH
PQ015EH02ZZH vs PQ070XZ1HZZ
PQ015EH02ZZH vs PQ070XZ02ZZH
PQ015EH02ZZH vs PQ070XZ01ZZ
PQ015EH02ZZH vs PQ070XNB1ZPH
PQ015EH02ZZH vs PQ070XNAHZPH
PQ015EH02ZZH vs PQ070XNA2ZPH
PQ015EH02ZZH vs PQ070XNA1ZZH
PQ015EH02ZZH vs PQ070XH02ZZ
PQ015EH02ZZH vs PQ070XH01ZZH
PQ015EH02ZZH vs PQ070XF02SZH
PQ015EH02ZZH vs PQ05RR13
PQ015EH02ZZH vs PQ05RR11
PQ015EH02ZZH vs PQ05RR1
PQ015EH02ZZH vs PQ05RD21
PQ015EH02ZZH vs PQ05RD11
PQ015EH02ZZH vs PQ05RD08
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its