☰
LH79524N0E100A0
LH79524N0E100A0
Obsolete
Description:  IC MCU 32BIT ROMLESS 208CABGA
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 4755
LH79524N0E100A0 Specification
Specification
Part No
LH79524N0E100A0
Category
Embedded - Microcontrollers
Manufacturer
Sharp Microelectronics
Series
BlueStreak ; LH7
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
77.4MHz
Connectivity
EBI/EMI, Ethernet, I2C, SSP, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O
88
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.7V ~ 3.6V
Data Converters
A/D 10x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
208-CABGA (14x14)
LH79524N0E100A0 PDF Datasheet
LH79524N0E100A0 Related Parts
LH75401N0Q100C0,55
LH75401N0Q100C0,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
LH75411N0Q100C0,55
LH75411N0Q100C0,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
LH75411N0Q100C0;55
LH75411N0Q100C0;55
NXP Semiconductors
IC MCU 32BIT ROMLESS 144LQFP
LH79520N0Q000B1,55
LH79520N0Q000B1,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 176LQFP
LH79520N0Q000B1557
LH79520N0Q000B1557
NXP Semiconductors
RISC MCU 32-BIT FLASH
LH79520N0Q000B1;55
LH79520N0Q000B1;55
NXP Semiconductors
IC MCU 32BIT ROMLESS 176LQFP
LH79524N0F100A1,55
LH79524N0F100A1,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 208LFBGA
LH79524N0F100A1;55
LH79524N0F100A1;55
NXP Semiconductors
IC MCU 32BIT ROMLESS 208LFBGA
LH79525N0Q100A1,55
LH79525N0Q100A1,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 176LQFP
LH79525N0Q100A1;55
LH79525N0Q100A1;55
NXP Semiconductors
IC MCU 32BIT ROMLESS 176LQFP
LH7A400N0F000B5,55
LH7A400N0F000B5,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 256LFBGA
LH7A400N0F076B5,55
LH7A400N0F076B5,55
NXP Semiconductors
IC MCU 32BIT ROMLESS 256LFBGA
LH79524N0E100A0 Compare Parts
  • LH79524N0E100A0 vs LH7A404N0F092B3,55
  • LH79524N0E100A0 vs LH7A404N0F000B3;55
  • LH79524N0E100A0 vs LH7A404N0F000B3,55
  • LH79524N0E100A0 vs LH7A400N0G000B5;55
  • LH79524N0E100A0 vs LH7A400N0G000B5,55
  • LH79524N0E100A0 vs LH7A400N0G000B5
  • LH79524N0E100A0 vs LH7A400N0F076B5,55
  • LH79524N0E100A0 vs LH7A400N0F000B5,55
  • LH79524N0E100A0 vs LH79525N0Q100A1;55
  • LH79524N0E100A0 vs LH79525N0Q100A1,55
  • LH79524N0E100A0 vs LH79524N0F100A1;55
  • LH79524N0E100A0 vs LH79524N0F100A1,55
  • LH79524N0E100A0 vs LH79520N0Q000B1;55
  • LH79524N0E100A0 vs LH79520N0Q000B1557
  • LH79524N0E100A0 vs LH79520N0Q000B1,55
  • LH79524N0E100A0 vs LH75411N0Q100C0;55
  • LH79524N0E100A0 vs LH75411N0Q100C0,55
  • LH79524N0E100A0 vs LH75401N0Q100C0,55
  • LH79524N0E100A0 vs LH7A404N0F092B3
  • LH79524N0E100A0 vs LH7A400N0G000B5
  • LH79524N0E100A0 vs LH79525N0Q100A1
  • LH79524N0E100A0 vs LH79524N0F100A1
  • LH79524N0E100A0 vs LH79520N0Q000B1;55
  • LH79524N0E100A0 vs LH79520N0Q000B1
  • LH79524N0E100A0 vs LH75411N0Q100C0;55
  • LH79524N0E100A0 vs LH75411N0Q100C0
  • LH79524N0E100A0 vs LH75411N0Q100C0
  • LH79524N0E100A0 vs LH75411N0M100C0
  • LH79524N0E100A0 vs LH75410N0Q100C0
  • LH79524N0E100A0 vs LH75410N0M100C0
  • LH79524N0E100A0 vs LH75401N0Q100C0
  • LH79524N0E100A0 vs LH75401N0M100C0
  • LH79524N0E100A0 vs LH75400N0Q100C0
  • LH79524N0E100A0 vs LH75400N0M100C0
  • LH79524N0E100A0 vs LH7A404N0F000B2
  • LH79524N0E100A0 vs LH7A404N0F000B1A
  • LH79524N0E100A0 vs LH7A400N0G000B5
  • LH79524N0E100A0 vs LH7A400N0F000B5
  • LH79524N0E100A0 vs LH7A400N0B000B3A
  • LH79524N0E100A0 vs LH79525N0Q100A0
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you