☰
LH5116NA-10
LH5116NA-10
Obsolete
Description:  IC SRAM 16KBIT PARALLEL 24SOP
Manufacturer:  Sharp Microelectronics
Datasheet:   LH5116NA-10 Datasheet
History Price: Obsolete
In Stock: 31680
LH5116NA-10 Specification
Specification
Part No
LH5116NA-10
Category
Memory
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.339", 8.60mm Width)
Supplier Device Package
24-SOP
LH5116NA-10 PDF Datasheet
LH5116NA-10 Related Parts
LH5164A-10L
LH5164A-10L
Sharp Microelectronics
IC SRAM 64KBIT PARALLEL 28DIP
LH5164A-10LF
LH5164A-10LF
Sharp Microelectronics
IC SRAM 64KBIT PARALLEL 28DIP
LH5164AHN-10L
LH5164AHN-10L
Sharp Microelectronics
IC SRAM 64KBIT PARALLEL 28SOP
LH5164AHN-10LF
LH5164AHN-10LF
Sharp Microelectronics
IC SRAM 64KBIT PARALLEL 28SOP
LH5164AN-10L
LH5164AN-10L
Sharp Microelectronics
IC SRAM 64KBIT PARALLEL 28SOP
LH52256C-70LL
LH52256C-70LL
Sharp Microelectronics
IC SRAM 256KBIT PARALLEL 28DIP
LH52256CN-70LL
LH52256CN-70LL
Sharp Microelectronics
IC SRAM 256KBIT PARALLEL 28SOP
LH5116-10
LH5116-10
Sharp Microelectronics
IC SRAM 16KBIT PARALLEL 24DIP
LH5116-10F
LH5116-10F
Sharp Microelectronics
IC SRAM 16KBIT PARALLEL 24DIP
LH5116NA-10F
LH5116NA-10F
Sharp Microelectronics
IC SRAM 16KBIT PARALLEL 24SOP
LH5116NA-10 Compare Parts
  • LH5116NA-10 vs LH52256C-70LL
  • LH5116NA-10 vs LH5164AN-10L
  • LH5116NA-10 vs LH5164AHN-10LF
  • LH5116NA-10 vs LH5164AHN-10L
  • LH5116NA-10 vs LH5164A-10LF
  • LH5116NA-10 vs LH5164A-10L
  • LH5116NA-10 vs LH5116NA-10F
  • LH5116NA-10 vs LH5116-10F
  • LH5116NA-10 vs LH5116-10
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class