☰
LH28F160BJE-BTL90
LH28F160BJE-BTL90
Obsolete
Description:  IC FLASH 16MBIT PARALLEL 48TSOP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 960
LH28F160BJE-BTL90 Specification
Specification
Part No
LH28F160BJE-BTL90
Category
Memory
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - Boot Block
Memory Size
16Mbit
Memory Organization
2M x 8, 1M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
90ns
Access Time
90 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
LH28F160BJE-BTL90 PDF Datasheet
LH28F160BJE-BTL90 Related Parts
LH28F008SAT-85
LH28F008SAT-85
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F008SAT-ZW
LH28F008SAT-ZW
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F008SCHT-TE
LH28F008SCHT-TE
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F008SCT-L85
LH28F008SCT-L85
Sharp Microelectronics
IC FLASH 8MBIT PARALLEL 40TSOP
LH28F016SCT-L95
LH28F016SCT-L95
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 40TSOP
LH28F160S3HT-L10A
LH28F160S3HT-L10A
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S3HT-TF
LH28F160S3HT-TF
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5HT-L70
LH28F160S5HT-L70
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5HT-TW
LH28F160S5HT-TW
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F160S5T-L70A
LH28F160S5T-L70A
Sharp Microelectronics
IC FLASH 16MBIT PARALLEL 56TSOP
LH28F320SKTD-L70
LH28F320SKTD-L70
Sharp Microelectronics
IC FLASH 32MBIT PARALLEL 56TSOP
LH28F640SPHT-PTL12
LH28F640SPHT-PTL12
Sharp Microelectronics
IC FLASH 64MBIT PARALLEL 56TSOP
LH28F160BJE-BTL90 Description
Here%27s a detailed overview of the Sharp Microelectronics LH28F160BJE-BTL90, including its specifications:

## Overview

The Sharp Microelectronics LH28F160BJE-BTL90 is a high-performance flash memory device designed for use in a variety of electronic applications. It is a 16-megabit (Mb) Flash memory organized in 2 megabytes (MB) of 8 bits each. The device utilizes NAND Flash technology, which offers reliable and efficient data storage for both consumer and industrial applications.

## Key Features

- Memory Type: NAND Flash
- Memory Density: 16 Mb (2 MB)
- Organization: 2048 Kwords x 8 bits
- Access Time: Fast access times for improved performance
- Interface: Parallel interface for easy integration with various microcontrollers and processors
- Endurance: High endurance with a large number of program/erase cycles
- Data Retention: Long data retention period for reliable storage
- Package Type: Available in various package options to suit different design needs

## Specifications

## General Specifications

- Memory Density: 16 Megabits (Mb) or 2 Megabytes (MB)
- Organization: 2048 Kwords x 8 bits
- Memory Cell: NAND Flash

## Electrical Characteristics

- Operating Voltage:
- VCC: 2.7V to 3.6V (Typically 3.3V ± 0.3V)
- VCCQ: 2.7V to 3.6V (Typically 3.3V ± 0.3V)

- Read Current:
- Typical: 10 mA

- Program Current:
- Typical: 15 mA

- Erase Current:
- Typical: 15 mA

- Standby Current:
- Typical: 20 µA

- Data Retention:
- Minimum: 10 years at 25°C

## Performance Characteristics

- Access Time:
- Read: 90 ns (at VCC = 3.3V)

- Program Time:
- Typical: 1 ms per page (512 bytes)

- Erase Time:
- Typical: 2 ms per block (128 KB)

- Endurance:
- Program/Erase Cycles: 10,000 cycles per cell

## Package and Pin Configuration

- Package Type:
- LQFP (Low-profile Quad Flat Package) or TSOP (Thin Small Outline Package)

- Package Size:
- LQFP: 44-pin package, typically 10 mm x 10 mm
- TSOP: 48-pin package, typically 16 mm x 20 mm

## Features

- Boot Sector Support: Supports boot sector programming and protection for secure and efficient booting of embedded systems.
- Block Protection: Provides block-level protection to prevent unauthorized access or modification of critical data.
- Program/Erase Operation: Supports page programming and block erase operations, which enables efficient data management and storage.
- ECC (Error Correction Code): Built-in ECC support enhances reliability by detecting and correcting errors that may occur during data storage and retrieval.

## Applications

- Consumer Electronics: Used in devices like digital cameras, portable media players, and mobile phones for reliable storage of firmware and user data.
- Industrial Equipment: Suitable for industrial control systems where robust and high-endurance memory is required.
- Automotive Systems: Ideal for automotive applications that require durable and reliable data storage, such as in-vehicle navigation systems and infotainment systems.
- Networking Equipment: Employed in networking hardware such as routers and switches for storage of firmware and configuration data.

## Advantages

- High Performance: Fast access times and efficient program/erase cycles ensure high performance for various applications.
- Reliability: High endurance and long data retention period offer reliable storage for critical data.
- Versatility: Wide operating voltage range and various package options make it versatile for different design requirements.
- Ease of Integration: Parallel interface allows for straightforward integration with existing system designs.

## Conclusion

The Sharp Microelectronics LH28F160BJE-BTL90 is a robust and high-performance NAND Flash memory device designed to meet the demands of a variety of electronic applications. With its 16 Mb capacity, fast access times, high endurance, and long data retention, it is well-suited for consumer electronics, industrial equipment, automotive systems, and networking hardware. Its versatile features and reliable performance make it a valuable component for modern electronic systems requiring efficient and dependable data storage solutions.
LH28F160BJE-BTL90 Compare Parts
  • LH28F160BJE-BTL90 vs LH28F320SKTD-L70
  • LH28F160BJE-BTL90 vs LH28F160S5T-L70A
  • LH28F160BJE-BTL90 vs LH28F160S5HT-TW
  • LH28F160BJE-BTL90 vs LH28F160S5HT-L70
  • LH28F160BJE-BTL90 vs LH28F160S3HT-TF
  • LH28F160BJE-BTL90 vs LH28F160S3HT-L10A
  • LH28F160BJE-BTL90 vs LH28F016SCT-L95
  • LH28F160BJE-BTL90 vs LH28F008SCT-L85
  • LH28F160BJE-BTL90 vs LH28F008SCHT-TE
  • LH28F160BJE-BTL90 vs LH28F008SAT-ZW
  • LH28F160BJE-BTL90 vs LH28F008SAT-85
  • LH28F160BJE-BTL90 vs LH28F800BJE-PTTL90
  • LH28F160BJE-BTL90 vs LH28F320SKTD-ZR
  • LH28F160BJE-BTL90 vs LH28F320S5NS-L90
  • LH28F160BJE-BTL90 vs LH28F320S5HNS-L90
  • LH28F160BJE-BTL90 vs LH28F320S3HNS-ZM
  • LH28F160BJE-BTL90 vs LH28F320S3HNS-L11
  • LH28F160BJE-BTL90 vs LH28F320BJE-PBTL90
  • LH28F160BJE-BTL90 vs LH28F160S5HNS-S1
  • LH28F160BJE-BTL90 vs LH28F160S5HNS-L70
  • LH28F160BJE-BTL90 vs LH28F160S3HNS-TV
  • LH28F160BJE-BTL90 vs LH28F160S3HNS-L10
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.