☰
IR3M63U
IR3M63U
Obsolete
Description:  IC POWER SUPPLY CCD IC LSI
Manufacturer:  Sharp Microelectronics
Datasheet:   IR3M63U Datasheet
History Price: Obsolete
In Stock: 8060
IR3M63U Specification
Specification
Part No
IR3M63U
Category
PMIC - Power Management - Specialized
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IR3M63U PDF Datasheet
IR3M63U Related Parts
IR3080M
IR3080M
Infineon Technologies
IC PHASE CONTROLLER 32-MLPQ
IR3080MPBF
IR3080MPBF
Infineon Technologies
IC PHASE CONTROLLER 32MLPQ
IR3080MTR
IR3080MTR
Infineon Technologies
IC PHASE CONTROLLER 32L MLPQ
IR3080MTRPBF
IR3080MTRPBF
Infineon Technologies
IC CONTROLLER PHASE 32LMLPQ
IR3081AMTRPBF
IR3081AMTRPBF
Infineon Technologies
IC CTRLR XPHASE VR10.0 28MLPQ
IR3081M
IR3081M
Infineon Technologies
IC PHASE CONTROLLER 28-MLPQ
IR3081MPBF
IR3081MPBF
Infineon Technologies
IC PHASE CONTROLLER 28MLPQ
IR3081MTR
IR3081MTR
Infineon Technologies
IC PHASE CONTROLLER 28L MLPQ
IR3081MTRPBF
IR3081MTRPBF
Infineon Technologies
IC PHASE CONTROLLER 28-MLPQ
IR3082AMTRPBF
IR3082AMTRPBF
Infineon Technologies
IC XPHASE CONTROL 9.6V 20-MLPQ
IR3082MTRPBF
IR3082MTRPBF
Infineon Technologies
IC CTLR XPHASE 20-MLPQ
IR3084AMPBF
IR3084AMPBF
Infineon Technologies
IC XPHASE CONTROL 28-MLPQ
IR3M63U Compare Parts
  • IR3M63U vs IR3599AMTRPBF
  • IR3M63U vs IR3529MTRPBF
  • IR3M63U vs IR3527MTRPBF
  • IR3M63U vs IR3522MTRPBF
  • IR3M63U vs IR35221MTRPBF
  • IR3M63U vs IR3521MTRPBF
  • IR3M63U vs IR35219MTRPBFXUMA1
  • IR3M63U vs IR35217MTRPBF
  • IR3M63U vs IR35215MTRPBF
  • IR3M63U vs IR35212MTRPBF
  • IR3M63U vs IR35211MTRPBF
  • IR3M63U vs IR35210MTRPBF
  • IR3M63U vs IR35204MTRPBF
  • IR3M63U vs IR35203MTRPBF
  • IR3M63U vs IR35201MTRPBF
  • IR3M63U vs IR3514MTRPBF
  • IR3M63U vs IR3513ZMTRPBF
  • IR3M63U vs IR3508ZMTRPBF
  • IR3M63U vs IR3508MTRPBF
  • IR3M63U vs IR3507ZMTRPBF
  • IR3M63U vs IR3507MTRPBF
  • IR3M63U vs IR3505ZMTRPBF
  • IR3M63U vs IR3505MTRPBF
  • IR3M63U vs IR3504MTRPBF
  • IR3M63U vs IR3503MTRPBF
  • IR3M63U vs IR3502MTRPBF
  • IR3M63U vs IR3502BMTRPBF
  • IR3M63U vs IR3502AMTRPBF
  • IR3M63U vs IR3500VMTRPBF
  • IR3M63U vs IR3088MTRPBF
  • IR3M63U vs IR3088MPBF
  • IR3M63U vs IR3088M
  • IR3M63U vs IR3088AMTRPBF
  • IR3M63U vs IR3088AMTR
  • IR3M63U vs IR3088AMPBF
  • IR3M63U vs IR3087MTRPBF
  • IR3M63U vs IR3087MTR
  • IR3M63U vs IR3087MPBF
  • IR3M63U vs IR3087M
  • IR3M63U vs IR3086MTRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks