☰
F640BFHEPBTL70A
F640BFHEPBTL70A
Obsolete
Description:  IC FLASH 64MBIT PARALLEL 48TSOP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 8235
F640BFHEPBTL70A Specification
Specification
Part No
F640BFHEPBTL70A
Category
Memory
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
64Mbit
Memory Organization
4M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
70ns
Access Time
70 ns
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.488", 12.40mm Width)
Supplier Device Package
48-TSOP
F640BFHEPBTL70A Compare Parts
  • F640BFHEPBTL70A vs F640BFHEPTTL70A
  • F640BFHEPBTL70A vs F640BFHEPBTLHGA
  • F640BFHEPBTL70A vs F640BFHEPBTLDY
  • F640BFHEPBTL70A vs F640BFHEPBTL90
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.