TS80000-QFNR
TS80000-QFNR
Obsolete
Description:  IC TRANSMITTER DVR WIRELSS 36QFN
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 14800
TS80000-QFNR Specification
Specification
Part No
TS80000-QFNR
Category
PMIC - Power Management - Specialized
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Transmitter
Current - Supply
-
Voltage - Supply
2V ~ 3.6V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-VFQFPN (6x6)
TS80000-QFNR Related Parts
TS80002-QFNR
TS80002-QFNR
Semtech Corporation
HIGH EFFICIENCY TRANSMITTER CONT
TS80003-QFNR
TS80003-QFNR
Semtech Corporation
HIGH EFF TX CONTR WIRELESS POWER
TS81000-QFNR
TS81000-QFNR
Semtech Corporation
IC TRANSMITTER DVR WIRELSS
TS81001-QFNR
TS81001-QFNR
Semtech Corporation
IC RECEIVER CTLR WIRELESS 20QFN
TS80000-916203QFNR
TS80000-916203QFNR
Semtech Corporation
IC POWER TRANSMITTER QFN
TS80002-AAQFNR
TS80002-AAQFNR
Semtech Corporation
IC POWER TRANSMITTER QFN
TS80006-QFNR
TS80006-QFNR
Semtech Corporation
IC POWER TRANSMITTER QFN
TS81000-AAQFNR
TS81000-AAQFNR
Semtech Corporation
IC POWER TRANSMITTER QFN
TS81001-BDC112QFNR
TS81001-BDC112QFNR
Semtech Corporation
IC POWER TRANSMITTER QFN
TS80000-QFNR Compare Parts
  • TS80000-QFNR vs TS81000-QFNR
  • TS80000-QFNR vs TS80003-QFNR
  • TS80000-QFNR vs TS80002-QFNR
  • TS80000-QFNR vs TS81001-BDC112QFNR
  • TS80000-QFNR vs TS81000-AAQFNR
  • TS80000-QFNR vs TS80006-QFNR
  • TS80000-QFNR vs TS80002-AAQFNR
  • TS80000-QFNR vs TS80000-916203QFNR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller