SX8723CWLTDT
SX8723CWLTDT
Obsolete
Description:  IC DAS ADC 16BIT 12-MLPD-WEP
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 3000
SX8723CWLTDT Specification
Specification
Part No
SX8723CWLTDT
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Semtech Corporation
Series
ZoomingADC
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Input Type
Differential
Output Type
Digital
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
12-WFDFN Exposed Pad
Supplier Device Package
12-MLPD-WEP (4x4)
SX8723CWLTDT Related Parts
SX8723E083TDT
SX8723E083TDT
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
SX8723SWLTDT
SX8723SWLTDT
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
SX8724CWLTDT
SX8724CWLTDT
Semtech Corporation
IC DAS ADC 16BIT 12-MLPQ
SX8724E082TDT
SX8724E082TDT
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
SX8724E082TRT
SX8724E082TRT
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 16MLPQ
SX8724SWLTDT
SX8724SWLTDT
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
SX8725CWLTDT
SX8725CWLTDT
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
SX8725E083TDT
SX8725E083TDT
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
SX8725SWLTDT
SX8725SWLTDT
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
SX8723E083TRT
SX8723E083TRT
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
SX8733EWLTRT
SX8733EWLTRT
Semtech Corporation
IC TEMP SENSOR 2PORT PROGR 6MLPD
SX8743SWLTDT
SX8743SWLTDT
Semtech Corporation
IC DAS ZOOM ADC MLPQ16
SX8723CWLTDT Compare Parts
  • SX8723CWLTDT vs SX8725E083TDT
  • SX8723CWLTDT vs SX8725CWLTDT
  • SX8723CWLTDT vs SX8724SWLTDT
  • SX8723CWLTDT vs SX8724E082TRT
  • SX8723CWLTDT vs SX8724E082TDT
  • SX8723CWLTDT vs SX8724CWLTDT
  • SX8723CWLTDT vs SX8723SWLTDT
  • SX8723CWLTDT vs SX8723E083TDT
  • SX8723CWLTDT vs SX8743SWLTDT
  • SX8723CWLTDT vs SX8733EWLTRT
  • SX8723CWLTDT vs SX8723E083TRT
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.