SC2545TSTRT
SC2545TSTRT
Obsolete
Description:  IC REG CTRLR BUCK 24TSSOP
Manufacturer:  Semtech Corporation
Datasheet:   SC2545TSTRT Datasheet
History Price: Obsolete
In Stock: 37500
SC2545TSTRT Specification
Specification
Part No
SC2545TSTRT
Category
PMIC - DC DC Switching Controllers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
Frequency - Switching
100kHz ~ 300kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
SC2545TSTRT Related Parts
SC2434SWTRT
SC2434SWTRT
Semtech Corporation
IC REG CTRLR BUCK 20SOIC
SC2441ATETRT
SC2441ATETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2441ITSTRT
SC2441ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2442HITSTRT
SC2442HITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2442ITSTRT
SC2442ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2446AITSTRT
SC2446AITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2446ITSTRT
SC2446ITSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2447TSTRT
SC2447TSTRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2450ISWTRT
SC2450ISWTRT
Semtech Corporation
IC REG CTRLR BUCK 28SOIC
SC2542TETRT
SC2542TETRT
Semtech Corporation
IC REG CTRLR BUCK 28TSSOP
SC2544MLTRT
SC2544MLTRT
Semtech Corporation
IC REG CTRLR BUCK 24MLPQ
SC2544TSTRT
SC2544TSTRT
Semtech Corporation
IC REG CTRLR BUCK 24TSSOP
SC2545TSTRT Compare Parts
  • SC2545TSTRT vs SC2672STRT
  • SC2545TSTRT vs SC2621STRT
  • SC2545TSTRT vs SC2621IMLTRT
  • SC2545TSTRT vs SC2618SKTRT
  • SC2545TSTRT vs SC2612ESTRT
  • SC2545TSTRT vs SC2608STRT
  • SC2545TSTRT vs SC2608BSTRT
  • SC2545TSTRT vs SC2608ASTRT.P1
  • SC2545TSTRT vs SC2608ASTRT-A0
  • SC2545TSTRT vs SC2608ASTRT
  • SC2545TSTRT vs SC2604MSTRT
  • SC2545TSTRT vs SC2603SKTRT
  • SC2545TSTRT vs SC2603ASKTRT
  • SC2545TSTRT vs SC2602STRT
  • SC2545TSTRT vs SC2602LSTRT
  • SC2545TSTRT vs SC2545MLTRT
  • SC2545TSTRT vs SC2544TSTRT
  • SC2545TSTRT vs SC2544MLTRT
  • SC2545TSTRT vs SC2542TETRT
  • SC2545TSTRT vs SC2450ISWTRT
  • SC2545TSTRT vs SC2447TSTRT
  • SC2545TSTRT vs SC2446ITSTRT
  • SC2545TSTRT vs SC2446AITSTRT
  • SC2545TSTRT vs SC2442ITSTRT
  • SC2545TSTRT vs SC2442HITSTRT
  • SC2545TSTRT vs SC2441ITSTRT
  • SC2545TSTRT vs SC2441ATETRT
  • SC2545TSTRT vs SC2434SWTRT
  • SC2545TSTRT vs SC284PULTRC-A0
  • SC2545TSTRT vs SC284AULTRC-A0
  • SC2545TSTRT vs SC284AQWLTRT-A0
  • SC2545TSTRT vs SC2664MSTRT
  • SC2545TSTRT vs SC2664
  • SC2545TSTRT vs SC2604ULTRT
  • SC2545TSTRT vs SC24613ULTRC
  • SC2545TSTRT vs SC24610ULTRC
  • SC2545TSTRT vs SC2442ITSTR
  • SC2545TSTRT vs SC2442HITSTR
  • SC2545TSTRT vs SC2442H
  • SC2545TSTRT vs SC24413QULTRC
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.