GV7700-INE3
GV7700-INE3
Active
Description:  IC VIDEO TRANSMITTER 84QFN
Manufacturer:  Semtech Corporation
Datasheet:   GV7700-INE3 Datasheet
History Price: $8.37000
In Stock: 35900
GV7700-INE3 Specification
Specification
Part No
GV7700-INE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Transmitter
Applications
Professional Video
Standards
-
Control Interface
I2S, Serial
Voltage - Supply
1.71V ~ 1.89V, 3.13V ~ 3.47V
Mounting Type
Surface Mount
Package / Case
84-VFQFN Dual Rows, Exposed Pad
Supplier Device Package
84-QFN (7x7)
GV7700-INE3 Related Parts
GV7600-IBE3
GV7600-IBE3
Semtech Corporation
IC VIDEO TRANSMITTER 100LBGA
GV7601-IBE3
GV7601-IBE3
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
GV7704-IBE3
GV7704-IBE3
Semtech Corporation
IC VIDEO RECEIVER 169LBGA
GV7500-CNE3
GV7500-CNE3
Semtech Corporation
AVIIA SD TRANSMITTER
GV7501-CBE3
GV7501-CBE3
Semtech Corporation
AVIIA SD RECEIVER
GV7605-IBE3
GV7605-IBE3
Semtech Corporation
IC VIDEO RECEIVER 100BGA
GV7700-INE3 Compare Parts
  • GV7700-INE3 vs GV7601-IBE3
  • GV7700-INE3 vs GV7600-IBE3
  • GV7700-INE3 vs GV7605-IBE3
  • GV7700-INE3 vs GV7501-CBE3
  • GV7700-INE3 vs GV7500-CNE3
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads