GS12150-INTE3
GS12150-INTE3
Active
Description:  12G UHD-SDI DUAL INPUT/OUTPUT RE
Manufacturer:  Semtech Corporation
History Price: $19.86500
In Stock: 15700
GS12150-INTE3 Specification
Specification
Part No
GS12150-INTE3
Category
Linear - Video Processing
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reclocker
Applications
Professional Video
Standards
DVB-ASI, SMPTE
Control Interface
GSPI
Voltage - Supply
1.71V ~ 1.89V
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x4)
GS12150-INTE3 Related Parts
GS12070-IBE3
GS12070-IBE3
Semtech Corporation
IC VIDEO MULTIPLEXER 196BGA
GS12081-INE3
GS12081-INE3
Semtech Corporation
IC VIDEO UHD-SDI CBL DRVR 40QFN
GS12090-INE3
GS12090-INE3
Semtech Corporation
IC VIDEO CONFG 12G UHD-SDI 40QFN
GS12090-INTE3
GS12090-INTE3
Semtech Corporation
BIDIRECTIONAL 12G UHD-SDI RETIMI
GS12090-INTE3Z
GS12090-INTE3Z
Semtech Corporation
BIDIRECTIONAL 12G UHD-SDI RETIMI
GS12141-INE3
GS12141-INE3
Semtech Corporation
IC VIDEO EQUALIZER QFN 40L 6X4
GS12141-INTE3
GS12141-INTE3
Semtech Corporation
12G UHD-SDI RETIMING ADAPTIVE EQ
GS12141-INTE3Z
GS12141-INTE3Z
Semtech Corporation
12G UHD-SDI RETIMING ADAPTIVE EQ
GS12142-INE3
GS12142-INE3
Semtech Corporation
IC VIDEO 12G UHD-SDI DUAL 40QFN
GS12142-INTE3
GS12142-INTE3
Semtech Corporation
DUAL INPUT 12G UHD-SDI EQ/TRDRIV
GS12142-INTE3Z
GS12142-INTE3Z
Semtech Corporation
DUAL INPUT 12G UHD-SDI EQ/TRDRIV
GS12150-INE3
GS12150-INE3
Semtech Corporation
IC VIDEO 12G UHD-SDI 40QFN
GS12150-INTE3 Compare Parts
  • GS12150-INTE3 vs GS1679-INE3
  • GS12150-INTE3 vs GS1678-INTE3
  • GS12150-INTE3 vs GS1678-INE3
  • GS12150-INTE3 vs GS1675-INTE3
  • GS12150-INTE3 vs GS1675-INE3
  • GS12150-INTE3 vs GS1674-INTE3
  • GS12150-INTE3 vs GS1674-INE3
  • GS12150-INTE3 vs GS1672-IBTE3
  • GS12150-INTE3 vs GS1672-IBE3
  • GS12150-INTE3 vs GS1671AIBTE3
  • GS12150-INTE3 vs GS1671AIBE3
  • GS12150-INTE3 vs GS1670AIBTE3
  • GS12150-INTE3 vs GS1670AIBE3
  • GS12150-INTE3 vs GS1670-IBE3
  • GS12150-INTE3 vs GS1662-IBE3
  • GS12150-INTE3 vs GS1661AIBE3
  • GS12150-INTE3 vs GS1661-IBE3
  • GS12150-INTE3 vs GS1660AIBE3
  • GS12150-INTE3 vs GS1660-IBE3
  • GS12150-INTE3 vs GS1582-IBE3
  • GS12150-INTE3 vs GS1578ACTE3
  • GS12150-INTE3 vs GS1578ACNE3
  • GS12150-INTE3 vs GS1575BCTE3
  • GS12150-INTE3 vs GS1575BCNTE3
  • GS12150-INTE3 vs GS1575BCNE3
  • GS12150-INTE3 vs GS1574ACTE3
  • GS12150-INTE3 vs GS1574ACNE3
  • GS12150-INTE3 vs GS1574-CTE3
  • GS12150-INTE3 vs GS1574-CNE3
  • GS12150-INTE3 vs GS1572-IBE3
  • GS12150-INTE3 vs GS1561-CFTE3
  • GS12150-INTE3 vs GS1561-CFE3
  • GS12150-INTE3 vs GS1560ACFE3
  • GS12150-INTE3 vs GS1559-CBE2
  • GS12150-INTE3 vs GS1535BCFUE3
  • GS12150-INTE3 vs GS1535-CFUE3-LOS
  • GS12150-INTE3 vs GS1535-CFUE3
  • GS12150-INTE3 vs GS1532-CFE3
  • GS12150-INTE3 vs GS1528BCTAE3
  • GS12150-INTE3 vs GS1528BCKAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!