GN1412AINE3
GN1412AINE3
Active
Description:  IC LASER DRV 11.3GBPS 3.3V 32QFN
Manufacturer:  Semtech Corporation
Datasheet:   GN1412AINE3 Datasheet
History Price: Active
In Stock: 45000
GN1412AINE3 Specification
Specification
Part No
GN1412AINE3
Category
PMIC - Laser Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
11.3Gbps
Number of Channels
-
Voltage - Supply
3.3V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
GN1412AINE3 Related Parts
GN1196-INE3
GN1196-INE3
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1196-INTE3Z
GN1196-INTE3Z
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1153CINE3
GN1153CINE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.63V 24QFN
GN1157-INE3
GN1157-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1157-INTE3Z
GN1157-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INE3
GN1158-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INTE3Z
GN1158-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1160-INE3
GN1160-INE3
Semtech Corporation
IC LASER DRVR 11.3GBPS 3.3V
GN1161-INE3
GN1161-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1161-INTE3Z
GN1161-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1163-INE3
GN1163-INE3
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1163-INTE3D
GN1163-INTE3D
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1412AINE3 Compare Parts
  • GN1412AINE3 vs GN1196-INE3
  • GN1412AINE3 vs GN1840-IBE3
  • GN1412AINE3 vs GN1444SINE3
  • GN1412AINE3 vs GN1444-INE3
  • GN1412AINE3 vs GN1412BINE3
  • GN1412AINE3 vs GN1412-INE3
  • GN1412AINE3 vs GN1411AINE3
  • GN1412AINE3 vs GN1190-WP
  • GN1412AINE3 vs GN1163-INTE3Z
  • GN1412AINE3 vs GN1163-INTE3D
  • GN1412AINE3 vs GN1163-INE3
  • GN1412AINE3 vs GN1161-INTE3Z
  • GN1412AINE3 vs GN1161-INE3
  • GN1412AINE3 vs GN1160-INE3
  • GN1412AINE3 vs GN1158-INTE3Z
  • GN1412AINE3 vs GN1158-INE3
  • GN1412AINE3 vs GN1157-INTE3Z
  • GN1412AINE3 vs GN1157-INE3
  • GN1412AINE3 vs GN1153CINE3
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.