GN1163-INTE3Z
GN1163-INTE3Z
Obsolete
Description:  IC LASER DRVR 11.9GB 3.3V 24QFN
Manufacturer:  Semtech Corporation
History Price: Obsolete
In Stock: 8400
GN1163-INTE3Z Specification
Specification
Part No
GN1163-INTE3Z
Category
PMIC - Laser Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
11.9Gbps
Number of Channels
1
Voltage - Supply
2.8V ~ 3.3V
Current - Supply
-
Current - Modulation
90mA
Current - Bias
120 mA
Operating Temperature
-
Package / Case
24-QFN
Supplier Device Package
24-QFN
Mounting Type
Surface Mount
GN1163-INTE3Z Related Parts
GN1196-INE3
GN1196-INE3
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1196-INTE3Z
GN1196-INTE3Z
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1153CINE3
GN1153CINE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.63V 24QFN
GN1157-INE3
GN1157-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1157-INTE3Z
GN1157-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INE3
GN1158-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INTE3Z
GN1158-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1160-INE3
GN1160-INE3
Semtech Corporation
IC LASER DRVR 11.3GBPS 3.3V
GN1161-INE3
GN1161-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1161-INTE3Z
GN1161-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1163-INE3
GN1163-INE3
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1163-INTE3D
GN1163-INTE3D
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1163-INTE3Z Compare Parts
  • GN1163-INTE3Z vs GN1196-INE3
  • GN1163-INTE3Z vs GN1840-IBE3
  • GN1163-INTE3Z vs GN1444SINE3
  • GN1163-INTE3Z vs GN1444-INE3
  • GN1163-INTE3Z vs GN1412BINE3
  • GN1163-INTE3Z vs GN1412AINE3
  • GN1163-INTE3Z vs GN1412-INE3
  • GN1163-INTE3Z vs GN1411AINE3
  • GN1163-INTE3Z vs GN1190-WP
  • GN1163-INTE3Z vs GN1163-INTE3D
  • GN1163-INTE3Z vs GN1163-INE3
  • GN1163-INTE3Z vs GN1161-INTE3Z
  • GN1163-INTE3Z vs GN1161-INE3
  • GN1163-INTE3Z vs GN1160-INE3
  • GN1163-INTE3Z vs GN1158-INTE3Z
  • GN1163-INTE3Z vs GN1158-INE3
  • GN1163-INTE3Z vs GN1157-INTE3Z
  • GN1163-INTE3Z vs GN1157-INE3
  • GN1163-INTE3Z vs GN1153CINE3
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.