☰
PS09FN
PS09FN
Active
Description:  IC RESISTIVE STRAIN GAUGE 40QFN
Manufacturer:  ScioSense BV
Datasheet:   PS09FN Datasheet
History Price: $5.89500
In Stock: 1040
PS09FN Specification
Specification
Part No
PS09FN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
Series
PICOSTRAIN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Resistive
Input Type
-
Output Type
-
Current - Supply
2.5 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
PS09FN PDF Datasheet
PS09FN Compare Parts
  • PS09FN vs PS021
  • PS09FN vs PS081FN
  • PS09FN vs PS09 DICE
  • PS09FN vs PS081 DICE
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied