PS09 DICE
PS09 DICE
Active
Description:  IC RESISTIVE STRAIN GAUGE 40QFN
Manufacturer:  ScioSense BV
Datasheet:   PS09 DICE Datasheet
History Price: $4.18784
In Stock: 45200
PS09 DICE Specification
Specification
Part No
PS09 DICE
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
Series
PICOSTRAIN
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Resistive
Input Type
-
Output Type
-
Current - Supply
2.5 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
PS09 DICE PDF Datasheet
PS09 DICE Compare Parts
  • PS09 DICE vs PS021
  • PS09 DICE vs PS09FN
  • PS09 DICE vs PS081FN
  • PS09 DICE vs PS081 DICE
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.