Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ams OSRAM PS021
PS021
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC STRAIN GAUGE TDC 48TQFP
Manufacturer:
ams OSRAM
Datasheet:
PS021 Datasheet
History Price: Obsolete
In Stock: 41420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS021 Specification
Specification
Part No
PS021
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Input Type
-
Output Type
-
Current - Supply
150 μA
Operating Temperature
-40 ℃ ~ 120 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
PS021 PDF Datasheet
PS021 Datasheet
Click and Download: PS021 Datasheet
PS021 Compare Parts
PS021 vs PS09FN
PS021 vs PS081FN
PS021 vs PS09 DICE
PS021 vs PS081 DICE
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied