☰
PS021
PS021
Obsolete
Description:  IC STRAIN GAUGE TDC 48TQFP
Manufacturer:  ams OSRAM
Datasheet:   PS021 Datasheet
History Price: Obsolete
In Stock: 41420
PS021 Specification
Specification
Part No
PS021
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Input Type
-
Output Type
-
Current - Supply
150 μA
Operating Temperature
-40 ℃ ~ 120 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
PS021 PDF Datasheet
PS021 Compare Parts
  • PS021 vs PS09FN
  • PS021 vs PS081FN
  • PS021 vs PS09 DICE
  • PS021 vs PS081 DICE
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied