AS6031-BQFM
AS6031-BQFM
Active
Description:  ULTRASONIC FLOW CONVERTER
Manufacturer:  ScioSense BV
Datasheet:   AS6031-BQFM Datasheet
History Price: $11.00000
In Stock: 6700
AS6031-BQFM Specification
Specification
Part No
AS6031-BQFM
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Converter
Input Type
Digital
Output Type
SPI
Current - Supply
3.6 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
AS6031-BQFM PDF Datasheet
AS6031-BQFM Related Parts
AS6031F1-BQFM
AS6031F1-BQFM
ScioSense BV
ULTRASONIC FLOW CONVERTER
AS6040-BQFM
AS6040-BQFM
ScioSense BV
ULTRASONIC FLOW CONVERTER
AS6031_ST_NS V1.0
AS6031_ST_NS V1.0
ScioSense BV
AS6031-BQFM QFN48 LF T&RDP
AS6040_ST_NS V1.0
AS6040_ST_NS V1.0
ScioSense BV
AS6040-BQFM QFN48 LF T&RDP
AS6500-FQFM
AS6500-FQFM
ScioSense BV
AS6500-FQFM QFN40 LF T&RDP
AS6501-FLQM
AS6501-FLQM
ScioSense BV
AS6501-FLQM LQFP48 LF T&RDP
AS6501-QF_DK
AS6501-QF_DK
ScioSense BV
AS6501-QF_DK_RB
AS6031-BQFM Compare Parts
  • AS6031-BQFM vs AS6031F1-BQFM
  • AS6031-BQFM vs AS6501-QF_DK
  • AS6031-BQFM vs AS6501-FLQM
  • AS6031-BQFM vs AS6500-FQFM
  • AS6031-BQFM vs AS6040_ST_NS V1.0
  • AS6031-BQFM vs AS6031_ST_NS V1.0
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.