STK404-070N-E
STK404-070N-E
Obsolete
Description:  IC AMP CLASS AB MONO 60W 10SIP
Manufacturer:  onsemi
History Price: $3.74000
In Stock: 41900
STK404-070N-E Specification
Specification
Part No
STK404-070N-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
60W x 1 @ 6Ohm
Voltage - Supply
-
Features
-
Mounting Type
Through Hole
Operating Temperature
-
Supplier Device Package
10-SIP
Package / Case
10-SIP
STK404-070N-E PDF Datasheet
STK404-070N-E Related Parts
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK350-630TS-E
STK350-630TS-E
onsemi
IC AMP CLASS D STEREO
STK404-070N-E Description
Overview of onsemi STK404-070N-E

The onsemi STK404-070N-E is a high-performance audio power amplifier IC designed for use in home audio systems, professional audio equipment, and other applications requiring high-quality sound reproduction. This device is part of onsemi's STK series, which is known for its reliability, efficiency, and superior audio performance. The STK404-070N-E is particularly suitable for driving speakers in a variety of configurations, providing robust output power and low distortion.

Key Specifications

- Type: Class AB Audio Power Amplifier
- Output Power: 70 W per channel (at 8 Ω load)
- Total Harmonic Distortion (THD): 0.03% (typical at rated power)
- Frequency Response: 20 Hz to 20 kHz (±1 dB)
- Supply Voltage (V_CC): ±35 V (maximum)
- Quiescent Current (I_Q): 50 mA (typical)
- Input Impedance: 22 kΩ (typical)
- Output Impedance: 4 Ω to 16 Ω
- Protection Features: Short-circuit protection, thermal shutdown, and overcurrent protection
- Package Type: Multi-Channel Power Amplifier Package (typically in a metal case)

Electrical Characteristics

The STK404-070N-E is designed to deliver high-quality audio performance with minimal distortion. The low total harmonic distortion (THD) of 0.03% ensures that the audio output remains faithful to the original signal, making it ideal for high-fidelity audio applications. The amplifier's frequency response from 20 Hz to 20 kHz covers the full range of human hearing, ensuring that both low and high frequencies are reproduced accurately.

Thermal Performance

Thermal management is a critical aspect of audio amplifiers, and the STK404-070N-E is designed to operate efficiently under various conditions. With a maximum supply voltage of ±35 V, the amplifier can handle significant power levels while maintaining stable operation. The built-in protection features, including thermal shutdown and short-circuit protection, help prevent damage to the device and ensure long-term reliability.

Applications

The STK404-070N-E is suitable for a wide range of applications, including:

- Home Audio Systems: Ideal for use in stereo amplifiers and home theater systems, providing high-quality sound reproduction.
- Professional Audio Equipment: Used in PA systems and live sound reinforcement, where reliable performance and sound quality are essential.
- Musical Instrument Amplifiers: Suitable for electric guitar and keyboard amplifiers, delivering powerful sound with low distortion.
- Automotive Audio Systems: Can be integrated into car audio systems for enhanced sound quality and performance.

Conclusion

The onsemi STK404-070N-E is a versatile and high-performance audio power amplifier that meets the demands of various audio applications. With its impressive specifications, low distortion, and robust protection features, it is an excellent choice for engineers and designers looking to implement high-quality audio solutions in their products. Its reliability and efficiency make it a trusted component in both consumer and professional audio systems.
STK404-070N-E Compare Parts
  • STK404-070N-E vs STK433-130N-E
  • STK404-070N-E vs STK433-060N-E
  • STK404-070N-E vs STK404-140N-E
  • STK404-070N-E vs STK404-130SC-E
  • STK404-070N-E vs STK404-120N-E
  • STK404-070N-E vs STK443-530N-E
  • STK404-070N-E vs STK442-730N-E
  • STK404-070N-E vs STK433-890N-E
  • STK404-070N-E vs STK433-870GN-E
  • STK404-070N-E vs STK433-840N-E
  • STK404-070N-E vs STK433-240F-E
  • STK404-070N-E vs STK433-100N-E
  • STK404-070N-E vs STK433-070GN-E
  • STK404-070N-E vs STK433-040N-E
  • STK404-070N-E vs STK433-040GN-E
  • STK404-070N-E vs STK412-770-E
  • STK404-070N-E vs STK412-750-E
  • STK404-070N-E vs STK412-150C-E
  • STK404-070N-E vs STK404-120-E-ON
  • STK404-070N-E vs STK404-070YN-E
  • STK404-070N-E vs STK404-050C-E-ON
  • STK404-070N-E vs STK350-630TS-E
  • STK404-070N-E vs STK350-630T-E
  • STK404-070N-E vs STK350-630-E
  • STK404-070N-E vs STK350-530T-E
  • STK404-070N-E vs STK282-270-E
  • STK404-070N-E vs STK282-170-E
  • STK404-070N-E vs STK404-050C-E
  • STK404-070N-E vs STK433-260A-E
  • STK404-070N-E vs STK404-130SC-E-SY
  • STK404-070N-E vs STK404-120-E
  • STK404-070N-E vs STK350-630TS-E
  • STK404-070N-E vs STK350-630-E
  • STK404-070N-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!