STK350-630-E
STK350-630-E
Obsolete
Description:  IC AMP CLASS D STEREO
Manufacturer:  onsemi
History Price: $4.20000
In Stock: 5300
STK350-630-E Specification
Specification
Part No
STK350-630-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK350-630-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK350-630TS-E
STK350-630TS-E
onsemi
IC AMP CLASS D STEREO
STK350-630-E Compare Parts
  • STK350-630-E vs STK433-130N-E
  • STK350-630-E vs STK433-060N-E
  • STK350-630-E vs STK404-140N-E
  • STK350-630-E vs STK404-130SC-E
  • STK350-630-E vs STK404-120N-E
  • STK350-630-E vs STK404-070N-E
  • STK350-630-E vs STK443-530N-E
  • STK350-630-E vs STK442-730N-E
  • STK350-630-E vs STK433-890N-E
  • STK350-630-E vs STK433-870GN-E
  • STK350-630-E vs STK433-840N-E
  • STK350-630-E vs STK433-240F-E
  • STK350-630-E vs STK433-100N-E
  • STK350-630-E vs STK433-070GN-E
  • STK350-630-E vs STK433-040N-E
  • STK350-630-E vs STK433-040GN-E
  • STK350-630-E vs STK412-770-E
  • STK350-630-E vs STK412-750-E
  • STK350-630-E vs STK412-150C-E
  • STK350-630-E vs STK404-120-E-ON
  • STK350-630-E vs STK404-070YN-E
  • STK350-630-E vs STK404-050C-E-ON
  • STK350-630-E vs STK350-630TS-E
  • STK350-630-E vs STK350-630T-E
  • STK350-630-E vs STK350-530T-E
  • STK350-630-E vs STK282-270-E
  • STK350-630-E vs STK282-170-E
  • STK350-630-E vs STK404-050C-E
  • STK350-630-E vs STK433-260A-E
  • STK350-630-E vs STK404-130SC-E-SY
  • STK350-630-E vs STK404-120-E
  • STK350-630-E vs STK350-630TS-E
  • STK350-630-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!